EN
  • EN
  • DE

SN74LVC1G57DRY2

Part No SN74LVC1G57DRY2
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULTI-FUNC GATE 6SON  /  Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74LVC
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Base Product Number 74LVC1G57
Other Names 296-35756-1,296-35756-2,296-SN74LVC1G57DRY2CT,296-SN74LVC1G57DRY2TR,296-35756-6,296-35756-6,TEXTISSN74LVC1G57DRY2,2156-SN74LVC1G57DRY2,296-35756-2,296-SN74LVC1G57DRY2DKR,296-35756-1
Standard Package 5,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258219-SN74LVC1G57DRY2
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G57DRY2 CAD Model

Description

The SN74LVC1G57DRY2 is a versatile and high-performance configurable multiple-function gate from Texas Instruments, designed to meet a variety of logical function requirements in a single chip. This device is part of the 74LVC family, which is known for its low-voltage operation and compatibility with 5V systems, making it ideal for interfacing with both 3.3V and 5V logic levels.

The SN74LVC1G57 'Little Logic' device is configurable as one of eight logical functions. The output state is determined by eight patterns of 3-bit input. The user can choose from the logical functions AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. All inputs can be connected to Vcc or GND to serve as a permanent logic level or control signal, providing a high degree of flexibility in a tiny package.

This integrated circuit is available in a small 6-pin package, specifically the DRY (SOT-363) variant, which is suitable for space-constrained applications. Its compact size, coupled with its low power consumption, makes it an excellent choice for portable and battery-powered devices, as well as other applications where efficiency is paramount.

The SN74LVC1G57DRY2 operates over a broad voltage range of 1.65V to 5.5V. This range, along with the device's Schmitt-trigger inputs, allows for increased noise immunity and stable performance in the presence of input signal noise. Moreover, the device supports over-voltage tolerant inputs up to 5.5V, adding an extra layer of protection against higher voltage levels than the device's operating voltage.

With its low static and dynamic power consumption, the SN74LVC1G57DRY2 is not only energy-efficient but also minimizes power dissipation. The device's inputs are also designed to minimize the current draw, even at the full 5.5V input, further contributing to its overall low power consumption.

In summary, the SN74LVC1G57DRY2 from Texas Instruments is a highly adaptable logic gate that is perfect for a wide range of applications requiring low power, small footprint, and multiple logic functions in a single chip. Its robust design and compatibility with various logic levels ensure that it can be integrated into diverse electronic systems with ease.

You May Also Be Interested in

ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208
Texas Instruments
IC BUFFER INVERTER 10BIT 24TSSOP
Need more? Email Us
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $6.6966
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $1.0095
NXP / Nexperia
NOW NEXPERIA 74LVC1G97GM - LOWPO / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON (1.45x1)
Lowest to $0.2273
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
ON Semiconductor
IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $0.9714
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2094 $50.2560
585+ $0.1718 $100.5030
905+ $0.1664 $150.5920
1,245+ $0.1611 $200.5695
1,610+ $0.1557 $250.6770
2,150+ $0.1396 $300.1400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess