EN
  • EN
  • DE

TPS92661QPHPRQ1

Part No TPS92661QPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description High-Brightness LED Matrix Manager for Automotive Headlight Systems
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 13
Voltage Supply MIN 4.5V
Voltage Supply MAX 5.5V
Voltage - Output 60V
Output Current per Channel 1.5A (Switch)
Frequency 2.3MHz
Dimming PWM
Applications Automotive
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 48-TQFP Exposed Pad
Manufacturer Package 48-HTQFP (7x7)
Win Source Part Number 1273729-TPS92661QPHPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TPS92661-Q1
Introduction Date September 24, 2014
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS92661QPHPRQ1 CAD Model

Description

The TPS92661QPHPRQ1 from Texas Instruments is a state-of-the-art, highly flexible LED driver IC designed for automotive lighting systems. This innovative component is engineered to meet the stringent requirements of the automotive industry, providing reliable and efficient control of LED lighting arrays.

Key Features

  • Multi-Topology LED Driver: The TPS92661QPHPRQ1 supports various LED driving methods, including series, parallel, and matrix configurations, offering unparalleled design flexibility for automotive lighting designers.
  • Advanced Diagnostics: With built-in open LED detection and LED short-circuit protection, this driver IC ensures safe operation and real-time monitoring, critical for automotive applications where safety is paramount.
  • Thermal Management: The device includes thermal shutdown protection to prevent overheating, ensuring longevity and consistent performance under varying operating conditions.
  • Communication Interface: An SPI-compatible serial interface allows for seamless communication and control, enabling complex lighting patterns and diagnostics without the need for additional controllers.
  • High Efficiency: The TPS92661QPHPRQ1 is designed for high efficiency, reducing power consumption and heat generation, which is essential for the compact spaces within automotive lighting systems.

Applications

The versatility of the TPS92661QPHPRQ1 makes it an ideal choice for a variety of automotive lighting applications, including:

  • Headlights and tail lights
  • Daytime running lights
  • Turn signals
  • Interior lighting systems

Quality and Reliability

As with all Texas Instruments products, the TPS92661QPHPRQ1 is manufactured to the highest quality standards, ensuring reliable performance in the harsh environments typical of automotive applications. The device is AEC-Q100 qualified, reflecting its compliance with automotive industry reliability standards.

Package and Availability

The TPS92661QPHPRQ1 is offered in a 28-pin HTSSOP (PWP) package, providing a compact solution for space-constrained applications. It is available for order and can be sourced through Texas Instruments' extensive distribution network.

You May Also Be Interested in

Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0636 $56.4452
16+ $6.6163 $105.8608
24+ $6.4095 $153.8280
33+ $6.2028 $204.6924
42+ $5.9960 $251.8320
56+ $5.3757 $301.0392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess