EN
  • EN
  • DE

SN74LVC1G86DCKT

Part No SN74LVC1G86DCKT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 1CH 2-INP SC-70-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent (Max) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V to 0.8 V
Logic Level - High 1.7 V to 2 V
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SC-70-5
Dimension 5-TSSOP, SC-70-5, SOT-353
Win Source Part Number 1100496-SN74LVC1G86DCKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G86DCKT CAD Model

Description

Product Overview: SN74LVC1G86DCKT

The SN74LVC1G86DCKT is a high-performance, single 2-input exclusive-OR gate integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device operates on a 1.65 to 5.5 V supply voltage range, making it suitable for interfacing with both 3.3 V and 5 V logic levels. It is part of the LVC family, which is known for its low-voltage operation and low power consumption.

Constructed with advanced silicon-gate CMOS technology, the SN74LVC1G86DCKT ensures that the quiescent power consumption is minimized when the device is in a static condition. The IC features balanced propagation delays and transition times, which contributes to its reliable and predictable performance across the entire supply voltage range.

The SN74LVC1G86DCKT comes in a compact SC70 package, which is ideal for space-constrained applications. The small footprint of this package allows for high-density mounting and is a perfect fit for portable and miniaturized electronic devices.

Key Features:

  • Logic Family: LVC
  • Logic Type: 2-Input Exclusive-OR Gate
  • Supply Voltage Range: 1.65 V to 5.5 V
  • Low Quiescent Current
  • Input Voltage Level Translation from 5V to 3.3V
  • High-Drive Outputs (-24 mA IOL, 24 mA IOH)
  • Propagation Delay Time: 3.4 ns at 3.3 V, 2.6 ns at 5 V
  • Operating Temperature Range: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SC-70-6

As a versatile component, the SN74LVC1G86DCKT is designed to perform the exclusive-OR function, which is a fundamental operation in various digital circuits including parity generators and checkers, adders/subtractors, and digital comparators. Its ability to handle 5 V tolerant inputs makes it compatible with TTL logic levels, thereby providing design flexibility and ease of integration into mixed-voltage systems.

The SN74LVC1G86DCKT is RoHS compliant and supports the standard commercial temperature range, making it a reliable choice for industrial, consumer, and computing applications. Whether you're designing a new system or upgrading an existing one, the SN74LVC1G86DCKT from Texas Instruments is an excellent choice for a high-performance exclusive-OR logic function.

You May Also Be Interested in

Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
890+ $0.0564 $50.1960
1,895+ $0.0528 $100.0560
2,945+ $0.0510 $150.1950
4,220+ $0.0474 $200.0280
5,475+ $0.0457 $250.2075
6,835+ $0.0439 $300.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 279,810 pieces
MOQ: 890 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess