EN
  • EN
  • DE

SN74LVC1G97DRLRG4

Part No SN74LVC1G97DRLRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULTI-FUNC GATE SOT563 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-5X3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74LVC
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-563, SOT-666
Supplier Device Package SOT-5X3
Base Product Number 74LVC1G97
Standard Package 4,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258216-SN74LVC1G97DRLRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G97DRLRG4 CAD Model

Description

Product Overview: SN74LVC1G97DRLRG4

The SN74LVC1G97DRLRG4 is a versatile configurable multiple-function gate from Texas Instruments, designed to meet the needs of various logic integration requirements in modern electronics. This advanced device is part of the 74LVC family and is fabricated using a high-performance silicon-gate CMOS technology that ensures reduced power consumption while maintaining high-speed operation.

Key Features

  • Configurable Multiple Logic Functions: The SN74LVC1G97DRLRG4 can be configured to perform several logic functions, including AND, OR, XOR, NAND, NOR, XNOR, MUX, and more, on two input signals, making it a highly versatile component for various applications.
  • High-Speed Operation: With a typical operating voltage range of 1.65V to 5.5V, this device can operate at high speeds, ensuring quick response times and efficient performance in critical applications.
  • Low Power Consumption: The device is designed for low power consumption, which is essential for battery-powered and energy-sensitive applications.
  • Wide Operating Temperature Range: It can function over a broad temperature range from -40°C to +125°C, making it suitable for industrial and automotive environments.
  • Schmitt-Trigger Inputs: The inputs incorporate Schmitt triggers, providing enhanced noise immunity and allowing the device to handle slow input transition signals with ease.
  • Robust ESD Protection: The SN74LVC1G97DRLRG4 comes with electrostatic discharge (ESD) protection on all pins, safeguarding the device from static electricity and transient voltage spikes.

Applications

The flexibility of the SN74LVC1G97DRLRG4 makes it an ideal choice for a wide range of applications, including:

  • Signal gating
  • Function generation
  • Logic level shifting
  • Glue logic in systems that require multiple logic functions within a single package

Package and Quality

Offered in a small SOT-5X3 package, the SN74LVC1G97DRLRG4 is designed to occupy minimal space on a printed circuit board, while its lead-free construction aligns with modern environmental standards. Texas Instruments ensures that this component meets stringent quality and reliability standards, making it suitable for both commercial and industrial applications.

The SN74LVC1G97DRLRG4 by Texas Instruments represents a blend of flexibility, efficiency, and reliability, providing designers with an excellent tool for complex logic circuitry in compact and power-sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
IC XOR/XNOR GATE 16SMT
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.0969
National Semiconductor (TI)
AND-OR-INVERT GATE
Need more? Email Us
Innovisionsemi
IC LOGIC GATE UHS 2-INP SC70-6
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.6222
Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Need more? Email Us
Texas Instruments
IC BUFFER INVERTER 10BIT 24TVSOP / Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
Lowest to $0.7510
Texas Instruments
IC CONFIG MULTIPLE FUNCT US8 / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-VSSOP
Lowest to $0.7284
Nexperia USA Inc.
IC 3-IN OR-AND GATE LP 6TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9006 $54.0360
140+ $0.7390 $103.4600
210+ $0.7159 $150.3390
290+ $0.6928 $200.9120
375+ $0.6697 $251.1375
500+ $0.6004 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess