EN
  • EN
  • DE

SN74LVC245ADGVRG4

Part No SN74LVC245ADGVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255617-SN74LVC245ADGVRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC245ADGVRG4 CAD Model

Description

The SN74LVC245ADGVRG4 is a versatile octal bus transceiver from Texas Instruments, designed with the purpose of ensuring seamless data transfer between two buses of differing voltage levels. It is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage system environments. This particular transceiver is equipped with eight channels and comes in a TVSOP (Thin Shrink Small Outline Package) with 20 pins.

Key Features

  • Bi-Directional Interface: Each channel can be independently configured as either an input or an output, providing a flexible interface between two buses.
  • Low Voltage Operation: The SN74LVC245ADGVRG4 operates at a voltage range of 2.7V to 3.6V, making it suitable for interfacing with low-voltage logic without the need for external level shifters.
  • High Drive: It has a ±24-mA output drive at 3.3 V, which is strong enough to drive multiple loads or long traces.
  • Bus Hold: The device features bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors and helps to prevent floating inputs.
  • Control Pins: Direction and output enable pins provide control over data flow, allowing for efficient management of data transmission and bus contention.

Applications

The SN74LVC245ADGVRG4 is highly suited for a range of applications where voltage level translation is required. These include:

  • Motherboards and peripheral interfaces in computers
  • Cell phones and other portable electronics
  • Networking and telecommunication equipment
  • Data communication lines in embedded systems

Quality and Reliability

Texas Instruments ensures that the SN74LVC245ADGVRG4 is manufactured to the highest quality standards, providing reliable performance for critical applications. The device is characterized for operation from –40°C to 85°C, making it suitable for industrial temperature ranges.

With its robust feature set and Texas Instruments' commitment to quality, the SN74LVC245ADGVRG4 is an excellent choice for designers looking to facilitate communication between different voltage domains while maintaining signal integrity and system reliability.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Lowest to $1.4079
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8242 $53.5730
150+ $0.6763 $101.4450
230+ $0.6552 $150.6960
320+ $0.6340 $202.8800
410+ $0.6129 $251.2890
550+ $0.5495 $302.2250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,500 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess