The SN74LVC2G00YEAR is a high-quality, dual 2-input positive-NAND gate from Texas Instruments, a renowned global semiconductor company that specializes in the manufacturing of integrated circuits. This product is designed to operate from 1.65 V to 5.5 V, making it suitable for a wide range of applications.
Key Features
- Operational from 1.65 V to 5.5 V
- Max tpd of 3.7 ns at 3.3 V
- Low power consumption
- Inputs accept voltages to 5.5 V
This device is fully specified for partial-power-down applications using IOFF. The IOFF circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.
Applications
- AV receivers
- Portable audio docks
- Bluetooth speakers
- Professional audio mixers
Quality and Reliability
Texas Instruments is globally recognized for its commitment to quality and reliability. The SN74LVC2G00YEAR is no exception. It is designed to meet the high standards set by the industry and to provide consistent performance. With Texas Instruments, you can expect products that deliver superior performance, longevity, and value for your investment.
Environmental Responsibility
At Texas Instruments, we are committed to making our operations and products more environmentally friendly. The SN74LVC2G00YEAR is RoHS compliant, meaning it is free from harmful substances such as lead, mercury, and cadmium. We strive to minimize our environmental footprint while delivering products that meet our customers' needs.
For more information about the SN74LVC2G00YEAR or any other products from Texas Instruments, please contact our customer service team.