EN
  • EN
  • DE

SN74LVC2G00YEPR

Part No SN74LVC2G00YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 2CH 2-INP 8DSBGA  /  NAND Gate IC 2 Channel 8-DSBGA (1.9x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.3ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA (1.9x0.9)
Package / Case 8-XFBGA, DSBGA
Base Product Number SN74LVC2G
Other Names 2156-SN74LVC2G00YEPR-TITR,TEXTISSN74LVC2G00YEPR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257613-SN74LVC2G00YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G00YEPR CAD Model

Description

The SN74LVC2G00YEPR from Texas Instruments is a high-performance, dual 2-input positive-NAND gate integrated circuit designed for use in a wide range of electronic applications. This IC is part of the LVC family, which is renowned for its low-voltage operation and high-speed interface technology.

Key Features

  • Operating Voltage: The device supports a wide operating voltage range from 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V logic levels.
  • Logic Type: The IC comprises two independent NAND gates, providing versatile logic functions that can be used in various digital circuits.
  • Output Drive Capability: It offers a robust output drive capability of ±24 mA at 3.3 V, allowing it to drive multiple loads or interfacing with other logic families.
  • Speed: The device boasts a fast propagation delay, ensuring quick response times which is crucial for high-speed digital systems.
  • Low Power Consumption: With its low power consumption, the SN74LVC2G00YEPR is ideal for battery-operated and power-sensitive applications.
  • Package: The IC is available in a space-saving DSBGA package, providing a compact solution for space-constrained applications.

Applications

The versatility of the SN74LVC2G00YEPR makes it an excellent choice for a variety of applications, including:

  • Servers
  • Networking equipment
  • Personal computers
  • Consumer electronics
  • Portable devices
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LVC2G00YEPR is no exception, as it is designed and manufactured to meet the highest industry standards. This ensures that the product will perform reliably over its intended lifespan, even under varying environmental conditions.

Environmental Compliance

The SN74LVC2G00YEPR is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in the electronics industry. This makes it a more environmentally friendly choice for manufacturers looking to create sustainable products.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess