The SN74LVC2G02MDCUREP is a high-performance, dual 2-input NOR gate integrated circuit from Texas Instruments, designed to meet the demanding requirements of space-constrained and power-sensitive applications. This device is part of Texas Instruments' Enhanced Product (EP) portfolio, which is tailored to operate in extreme environments and is suitable for use in military, aerospace, and other high-reliability applications.
Key Features
- Logic Type: 2-input NOR Gate
- Number of Circuits: 2
- Supply Voltage Range: 1.65 V to 5.5 V, accommodating a wide range of applications from battery-powered devices to industrial equipment.
- Logic Level Compatibility: LVC - Low-Voltage CMOS, ensuring compatibility with modern microprocessors and logic systems.
- Output Drive Capability: Capable of driving up to 24 mA, providing sufficient current for a variety of loads.
- Propagation Delay: Fast propagation delay times, ensuring quick response times in critical circuits.
- Temperature Range: Specified from -55°C to 125°C, making it reliable in extreme temperature conditions.
- Package: VSSOP (Very Small Shrink Small Outline Package), which is ideal for space-saving on printed circuit boards (PCBs).
Applications
The SN74LVC2G02MDCUREP is optimized for a variety of applications where high reliability and robust performance are paramount. It is commonly used in:
- Space systems and satellite communication
- Military and defense equipment
- Avionics and aerospace technology
- High-reliability industrial applications
- Automotive systems subject to harsh environments
Quality and Reliability
This device is manufactured using Texas Instruments' stringent quality control processes, ensuring high levels of performance and reliability. The SN74LVC2G02MDCUREP is characterized for operation over the full military temperature range and is designed to meet or exceed the requirements of various industry standards.
With its robust design and versatile features, the SN74LVC2G02MDCUREP from Texas Instruments is an excellent choice for designers who require a dependable NOR gate logic solution for their high-reliability applications.