The SN74LVC2G14DBVRE4 from Texas Instruments is a high-performance, dual Schmitt-trigger inverter integrated circuit that is designed to operate from a 1.65 V to 5.5 V power supply, making it suitable for a wide range of applications including battery-powered devices, portable electronics, and low-voltage microprocessor or microcontroller interfacing.
Key Features
- Logic Type: Dual Schmitt-Trigger Inverter
- Supply Voltage Range: 1.65 V to 5.5 V, accommodating a variety of logic levels and providing flexible design options.
- High Drive: Output drive capability up to 24 mA, ensuring reliable switching of connected loads.
- Low Power Consumption: Ideal for battery-operated and power-sensitive applications.
- Operating Temperature: Designed to operate over a broad temperature range from -40°C to +125°C, making it suitable for industrial applications.
- Package: Supplied in a compact DBVR package, optimizing board space.
- RoHS Compliant: Meets environmental standards for lead-free compliance.
Applications
The versatile nature of the SN74LVC2G14DBVRE4 allows it to be used in a multitude of applications, including:
- Wave shaping and noise filtering
- Signal processing
- Glitch-free power-up and power-down circuits
- Interface circuitry for various logic levels
- Portable and battery-powered electronics
- Microcontroller input signal conditioning
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVC2G14DBVRE4 is a testament to this, providing stable and consistent performance across its operational temperature and voltage ranges. With Texas Instruments' rigorous testing and quality assurance, designers can integrate this component with confidence in both commercial and industrial product designs.