EN
  • EN
  • DE

SN74LVC2G157DCU3

Part No SN74LVC2G157DCU3
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SEL/MULTPL 1X2:1 8VSSOP  /  Data Selector/Multiplexer 1 x 2:1 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Type Data Selector/Multiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 74LVC2G157
Other Names 296-SN74LVC2G157DCU3CT,2156-SN74LVC2G157DCU3,296-SN74LVC2G157DCU3TR,296-SN74LVC2G157DCU3DKR,TEXTISSN74LVC2G157DCU3
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256532-SN74LVC2G157DCU3
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G157DCU3 CAD Model

Description

The SN74LVC2G157DCU3 is a high-performance, dual 2-line to 1-line data selector/multiplexer from Texas Instruments designed for use in applications requiring a high-speed, low-power data selection mechanism. This integrated circuit is part of the LVC family, which operates on a very low voltage and with low power consumption, making it ideal for battery-powered and portable devices.

Key Features

  • Voltage Range: The device operates on a 1.65V to 5.5V V<sub>CC range, providing a flexible solution for interfacing with both 3.3V and 5V systems.
  • High Speed: With a typical t<sub>pd of 3.4 ns at 3.3 V, it provides high-speed data transfer, which is essential for real-time applications.
  • Low Power Consumption: Ultra-low power consumption is a hallmark of this device, making it suitable for energy-sensitive designs.
  • Multiple Configurations: It features two individual 2:1 multiplexers with common select inputs, allowing for various data routing and signal selection configurations.
  • Output Drive Capability: The SN74LVC2G157DCU3 can drive up to 24 mA at the output, offering robust signal transmission to downstream components.
  • Compatibility: It is compatible with mixed-mode signal operation, which allows the device to interface with both LVTTL and CMOS levels.
  • Package: The device comes in a compact 8-pin USON package, which is suitable for space-constrained applications.

Applications

The SN74LVC2G157DCU3 is versatile and can be used in a variety of applications, including:

  • Data multiplexing
  • Signal gating
  • Function selection
  • Relay and line driving
  • Networking and telecommunications
  • Consumer electronics

With its combination of high speed, low power consumption, and flexible voltage operation, the SN74LVC2G157DCU3 from Texas Instruments is a reliable choice for designers looking to optimize their digital systems with efficient data selection and multiplexing capabilities.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
ON Semiconductor
IC DIFF DIG MULTPL 2X2:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Harris Corporation
IC MULTIPLEXER 2 X 4:1 16SOIC
Lowest to $0.4090
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5852 $52.6680
210+ $0.4801 $100.8210
325+ $0.4651 $151.1575
445+ $0.4501 $200.2945
575+ $0.4351 $250.1825
770+ $0.3901 $300.3770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess