EN
  • EN
  • DE

SN74LVC2G17DCKT

Part No SN74LVC2G17DCKT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description DUAL SCHMITT TRIGGER BUFFER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 6-TSSOP, SC-88, SOT-363
Manufacturer Package SC-70-6
Win Source Part Number 1255646-SN74LVC2G17DCKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC2G17
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G17DCKT CAD Model

Description

The SN74LVC2G17DCKT is a high-performance, dual Schmitt-trigger buffer designed by Texas Instruments to ensure signal integrity through noise-prone environments. This integrated circuit is part of the LVC family, which operates on a low-voltage and is compatible with LVTTL and LVCMOS technologies, making it ideal for interfacing with a wide range of devices in mixed-voltage systems.

Key Features:

  • Logic Type: Buffer, Non-Inverting
  • Number of Channels: 2
  • Input Type: Schmitt Trigger
  • Output Type: Push-Pull
  • Supply Voltage: 1.65V to 5.5V
  • Operating Temperature: -40°C to 125°C
  • Mounting Type: Surface Mount
  • Package / Case: 6-TSSOP, SC-88, SOT-363
  • Propagation Delay Time: 3.4ns at 3.3V, 2.6ns at 5V

The SN74LVC2G17DCKT offers a dual-buffer gate configuration with Schmitt-trigger inputs that provide hysteresis, which is crucial for transforming noisy input signals into clean output signals. This feature makes the device exceptionally suitable for applications that require signal conditioning, such as wave shaping or noise filtering.

With its wide operating voltage range, the SN74LVC2G17DCKT can be used in various applications that span from battery-powered devices to industrial equipment. The device ensures low power consumption and minimal propagation delay, which is essential for high-speed data transmission and processing.

The compact 6-pin SC-70 package allows for efficient use of board space, making the SN74LVC2G17DCKT a preferred choice for space-constrained applications. Additionally, the device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a broad range of temperature conditions.

Whether used in consumer electronics, automotive systems, or industrial controls, the SN74LVC2G17DCKT by Texas Instruments stands out with its robust design and versatile functionality, providing a reliable solution for digital signal buffering needs.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
TTL-compatible CMOS 4.5V~5.5V 8 1 [email protected],50pF SSOP-20 Buffers, Drivers, Receivers, Transceivers
Lowest to $0.8732
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1415 $50.2325
755+ $0.1326 $100.1130
1,175+ $0.1281 $150.5175
1,680+ $0.1192 $200.2560
2,180+ $0.1147 $250.0460
2,725+ $0.1102 $300.2950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112,170 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess