EN
  • EN
  • DE

SN74LVC2G34YEAR

Part No SN74LVC2G34YEAR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 6DSBGA / Buffer, Non-Inverting 2 Element 1 Bit per Element Push-Pull Output 6-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number SN74LVC2G
Other Names -296-13740-1,-296-13740-1,-SN74LVC2G34YEARR,296-13740-1,296-13740-1R,296-13740-2,296-13740-2R,-296-13740-1R
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259413-SN74LVC2G34YEAR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G34YEAR CAD Model

Description

The SN74LVC2G34YEAR is a high-performance, dual unbuffered buffer gate designed by Texas Instruments to meet the needs of modern electronic circuits. This integrated circuit (IC) is part of the SN74LVC family, which is renowned for its low-voltage operation and low-power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features:

  • Low Voltage Operation: This device is optimized for operation at voltages as low as 1.65V and up to 5.5V, providing a wide range of power supply options and compatibility with various logic levels.
  • High Drive: The SN74LVC2G34YEAR is capable of driving up to 24mA at the output, offering robust performance for driving heavy loads.
  • Schmitt-Trigger Action: Inputs feature Schmitt-trigger action, allowing the IC to handle slower input rise and fall times across the entire VCC range, and providing noise immunity at the input.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, with exceedances of 2500V Human Body Model (HBM) on all pins, ensuring the longevity and reliability of the device in harsh environments.
  • Compact Packaging: Available in a space-saving US8 package, the SN74LVC2G34YEAR is suitable for high-density applications where board space is at a premium.

Applications:

The versatility of the SN74LVC2G34YEAR allows it to be used in a wide array of applications, including:

  • Portable and battery-powered electronics
  • Signal conditioning and buffering
  • Logic level translation
  • Line driving

Technical Specifications:

Parameter Value
Supply Voltage (VCC) 1.65V to 5.5V
Output Drive (at 5V) 24mA
Input Hysteresis Schmitt-trigger action
ESD Protection >2500V HBM
Package Type US8

Overall, the SN74LVC2G34YEAR from Texas Instruments is a reliable and efficient solution for designers looking to incorporate a high-quality dual buffer gate into their electronic designs. Its combination of low-power operation, high drive capability, and robust protection features make it a smart choice for a multitude of applications.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess