EN
  • EN
  • DE

SN74LVC2G74DCTRE6

Part No SN74LVC2G74DCTRE6
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 1BIT SM8 / Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 140 MHz
Max Propagation Delay @ V, Max CL 6.1ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Iq) 10 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package SM8
Package / Case 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Base Product Number 74LVC2G74
Other Names 296-SN74LVC2G74DCTRE6CT,TEXTISSN74LVC2G74DCTRE6,296-SN74LVC2G74DCTRE6TR,296-SN74LVC2G74DCTRE6DKR,2156-SN74LVC2G74DCTRE6
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258403-SN74LVC2G74DCTRE6
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G74DCTRE6 CAD Model

Description

SN74LVC2G74DCTRE6 - Texas Instruments

The SN74LVC2G74DCTRE6 is a versatile single positive-edge-triggered D-type flip-flop designed by Texas Instruments. This high-performance circuit is part of the LVC family, which stands for Low-Voltage CMOS, a technology known for its low power consumption and high-speed operation. The device is specifically crafted to operate with a supply voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.

Featuring two independent flip-flops, the SN74LVC2G74DCTRE6 allows for individual data input, clock (CLK), set (SET), and reset (RESET) inputs for each flip-flop. The outputs can be accessed separately, providing flexibility in various applications such as data storage, data transferring, frequency division, and counters.

The device ensures a high degree of precision with its edge-triggered design, capturing data on the rising edge of the clock signal. This precision is crucial in synchronous data processing systems where timing accuracy is paramount. The SET and RESET inputs are asynchronous, allowing for immediate setting or resetting of the flip-flop independent of the clock signal, which is essential for initialization and emergency shutdown procedures.

SN74LVC2G74DCTRE6 is available in a space-saving 8-pin SM8 package, which is highly beneficial for compact designs where board space is at a premium. The device features a wide operating temperature range of -40°C to +85°C, making it reliable in various environmental conditions.

As a product of Texas Instruments, a leader in semiconductor design and manufacturing, the SN74LVC2G74DCTRE6 is built with quality and performance in mind. Its robust design ensures high ESD protection and latch-up performance, exceeding JESD 78, Class II standards. This flip-flop is suitable for a wide array of applications, including consumer electronics, computing devices, and industrial control systems, where a reliable and efficient flip-flop is essential for digital data processing tasks.

Overall, the SN74LVC2G74DCTRE6 is a testament to Texas Instruments' commitment to providing innovative and reliable components that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.3172

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8240 $53.5600
150+ $0.6761 $101.4150
230+ $0.6550 $150.6500
320+ $0.6338 $202.8160
410+ $0.6127 $251.2070
550+ $0.5493 $302.1150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,990 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess