EN
  • EN
  • DE
  • IT

SN74LVC32373AGKER

Part No SN74LVC32373AGKER
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 32-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 1.65 V ~ 3.6 V
Independent Circuits 4
Delay Time - Propagation 2.1ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 96-LFBGA
Manufacturer Package 96-LFBGA (13.5x5.5)
Win Source Part Number 1255672-SN74LVC32373AGKER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC32373
Introduction Date June 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC32373AGKER CAD Model

Description

Product Overview: SN74LVC32373AGKER

The SN74LVC32373AGKER is a high-performance, low-voltage 32-bit transparent D-type latch with 3-state outputs. Manufactured by Texas Instruments, this integrated circuit is designed for use in applications that require high-speed data capture and temporary storage. Its design is optimized for low-voltage operation, making it suitable for use in modern, energy-efficient systems.

Key Features

  • Logic Family: SN74LVC32373A belongs to the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.
  • Operating Voltage: The device operates within a voltage range of 2.7V to 3.6V, which is ideal for interfacing with 3.3V logic levels.
  • Interface Type: It features a 32-bit transparent D-type latch interface which ensures smooth data flow and storage.
  • Output Type: The 3-state outputs allow for connection to a bus or other driving lines without interference, providing high-impedance states when needed.
  • Package / Case: The product comes in a 96-BGA MICROSTAR JUNIOR (GKE) package, offering a compact footprint for space-constrained applications.
  • Performance: SN74LVC32373AGKER boasts a high-speed performance which is critical for applications that require rapid data processing and storage.

Applications

This device is versatile and can be used in various applications, including:

  • Temporary data storage in servers and computing applications
  • Interface bridging in communication systems
  • Buffering data for digital signal processing
  • Industrial control systems requiring high-speed latching mechanisms

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC32373AGKER is no exception. It is designed to meet the stringent requirements of the industrial market, ensuring both reliability and durability for critical applications. The device is also RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess