EN
  • EN
  • DE
  • IT

TPS73625QDCQRG4

Part No TPS73625QDCQRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708049-TPS73625QDCQRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS73625QDCQRG4 CAD Model

Description

The TPS73625QDCQRG4 is a high-quality, low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision device is capable of delivering a continuous 400 mA of output current with a dropout voltage of typically 350 mV at full load, making it an excellent choice for power-sensitive applications.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 2.5V, which is suitable for a variety of digital and analog circuits.
  • High Accuracy: The output voltage is precise, with a tolerance of only ±1% over the full temperature range (-40°C to 125°C), ensuring reliable performance in diverse operating conditions.
  • Low Dropout: Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, making it ideal for battery-powered devices.
  • Thermal Shutdown: The TPS73625QDCQRG4 is equipped with thermal shutdown and overcurrent protection features, safeguarding the device and the system it powers from excessive heat and current.
  • Stable with Low-ESR Capacitors: The device is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR), reducing the overall footprint and cost of the power supply circuit.

Applications

The TPS73625QDCQRG4 is versatile and can be used in a wide range of applications, including:

  • Portable and battery-powered electronics
  • Wireless LAN and GPS systems
  • Medical equipment
  • Analog and digital sensor systems
  • Microcontroller power supplies

Package and Quality

The regulator is offered in a small, 5-pin SOT-223 package, which minimizes the space required on a printed circuit board (PCB). This product is part of Texas Instruments' commitment to high-quality and reliability, suitable for commercial, industrial, and even automotive applications that demand rigorous standards.

With its combination of features, the TPS73625QDCQRG4 from Texas Instruments stands out as a robust and efficient solution for precise voltage regulation in a variety of electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $24.2373
Texas Instruments
Lowest to $5.9452
Texas Instruments
Lowest to $0.3725
Texas Instruments
Lowest to $0.3486
Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 12A 28VQFN
Lowest to $0.7665
Texas Instruments
Lowest to $3.7836

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess