EN
  • EN
  • DE

SN74LVC32A

Part No SN74LVC32A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-OR GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255674-SN74LVC32A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Imaging, Video & Vision, Audio, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian SN74LVC32A CAD Model

Description

SN74LVC32A Quad 2-Input Positive-OR Gate

The SN74LVC32A from Texas Instruments is a high-performance, quad 2-input positive-OR gate integrated circuit designed to operate from 1.65 V to 5.5 V. This range allows the device to be used in a variety of logic systems and is compatible with both 3.3 V and 5 V supply voltages. The SN74LVC32A is part of the LVC family, which is known for its low-voltage operation and high-speed interface technology.

Each of the four independent 2-input OR gates performs the Boolean function Y = A + B or Y = A OR B in positive logic, where Y is the output and A and B are the inputs. The device has a typical voltage range that ensures low power consumption while maintaining a high speed of operation. It is designed to have a low input capacitance, which minimizes power dissipation even when driving large loads.

The SN74LVC32A is fabricated with an advanced CMOS technology that provides the advantage of high drive output while maintaining low static power consumption. This makes it an ideal choice for use in battery-powered applications, as well as for interfacing with high-speed microprocessors and microcontrollers.

Key features of the SN74LVC32A include:

  • Support for 5-V tolerant inputs, which allows for interface flexibility between different voltage levels.
  • IOFF support, which ensures that no damaging current backflows to the device when it is powered down.
  • High on-off output voltage ratio which enhances signal integrity and reduces noise.
  • Low crosstalk between switches, which is beneficial in complex circuit designs.
  • High degree of latch-up performance, which exceeds 250 mA per JESD 17, providing reliability in various operating conditions.

This device comes in a variety of packages including SOIC, TSSOP, and VSSOP, which are suitable for different assembly and space requirements. Whether you are designing consumer electronics, computing devices, or advanced communication systems, the SN74LVC32A offers a reliable and efficient logic gate solution.

For detailed specifications and application circuits, designers should refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
ON Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Panasonic
Need more? Email Us
Intel
Need more? Email Us
Silergy Corp
Need more? Email Us
Tyco Electronics
Lowest to $1.1071

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2132 $50.1020
575+ $0.1750 $100.6250
885+ $0.1695 $150.0075
1,220+ $0.1640 $200.0800
1,580+ $0.1586 $250.5880
2,110+ $0.1422 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess