EN
  • EN
  • DE

SN74LVC4245A-EP

Part No SN74LVC4245A-EP
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Enhanced Product Octal Bus Transceiver And 3.3-V To 5-V Shifter With 3-State Outputs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007967-SN74LVC4245A-EP
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVC4245A-EP CAD Model

Description

SN74LVC4245A-EP Octal Bidirectional Transceiver

The SN74LVC4245A-EP from Texas Instruments is a robust, octal bidirectional transceiver designed for use in 3.3-V or 5-V systems. It enables bidirectional level shifting between lower-voltage 3.3-V buses and higher-voltage 5-V buses, making it an ideal choice for mixed-voltage systems that require reliable data transfer. With its enhanced product (EP) designation, this device is specifically tailored for use in harsh environments, offering greater reliability and performance stability.

Featuring eight bidirectional data paths and two-directional control signals, the SN74LVC4245A-EP allows for seamless data flow in either direction. The A-port interfaces with the 3.3-V bus, while the B-port connects to the 5-V bus. Direction control (DIR) and output-enable (OE) inputs determine the direction of data flow and enable the transceiver outputs, respectively. The DIR input level is referenced to VCCA, and the OE input level is referenced to VCCB, providing additional flexibility in mixed-voltage applications.

The device boasts a wide operating temperature range, making it suitable for industrial and automotive applications. It also features low power consumption, with a typical ICC of only 0.8 µA, minimizing the impact on system power budgets. Additionally, the SN74LVC4245A-EP supports a maximum data rate of 24 Mbps, providing high-speed data transfer capabilities for demanding applications.

For enhanced system reliability, the SN74LVC4245A-EP incorporates bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count. The device is also equipped with overvoltage-tolerant inputs, which can withstand input voltage up to 5.5 V, even when the device is powered off, further protecting the circuit from potential damage.

Available in a range of package options, including the space-saving TSSOP (DBQ) and the robust TVSOP (DGV), the SN74LVC4245A-EP offers flexibility to meet various design requirements. Its lead-free and RoHS-compliant construction ensures that it meets current environmental standards, making it a responsible choice for electronic product design.

Overall, the SN74LVC4245A-EP is a highly reliable and versatile transceiver that provides safe and efficient level translation in mixed-voltage systems, making it an essential component for modern electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess