EN
  • EN
  • DE

SN74LVC4245APWT

Part No SN74LVC4245APWT
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC BUS TRANSCEIVER 8BIT 24TSSOP / Voltage Level Translator 8-CH Bidirectional 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 4.5V ~ 5.5V
Voltage - VCCB 2.7V ~ 3.6V
Output Type Tri-State, Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 795118-SN74LVC4245APWT
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC4245
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC4245APWT CAD Model

Description

The SN74LVC4245APWT is a versatile octal bus transceiver from Texas Instruments, designed with two distinctive voltage nodes that facilitate the smooth transfer of data between a 3.3V domain and a 5V domain. This high-speed transceiver is part of the LVC family, which stands for Low-Voltage CMOS, indicating its compatibility with low-power applications while maintaining a high-speed data transfer capability.

Key Features

  • Dual-Supply Voltage Ranges: The device operates with a 2.7-3.6V VCCA and a 4.5-5.5V VCCB, allowing for interfacing between lower and higher voltage systems.
  • Bi-Directional Interface: The SN74LVC4245APWT features eight channels that are direction-controlled, making it suitable for bi-directional data flow.
  • Power-Down Protection: Inputs and outputs on both sides are equipped with power-down protection, ensuring that the device remains protected when it is powered off.
  • Low Power Consumption: This transceiver is designed for low power consumption, with a typical ICC of only 0.8 µA, maximizing efficiency in your circuits.
  • High-Speed Data Transfer: With a maximum data rate of 24 Mbps, this component supports high-speed data transfer between voltage domains.
  • Wide Operating Temperature Range: The SN74LVC4245APWT can operate over a broad temperature range from -40°C to 85°C, making it robust for various environmental conditions.
  • ESD Protection: It includes high electrostatic discharge (ESD) protection, which ensures the device's longevity and reliability.

Applications

The SN74LVC4245APWT is ideal for a range of applications where voltage level translation is required. It is commonly used in:

  • Motherboards
  • Mobile Phones
  • Communication Systems
  • Embedded Systems
  • Portable Electronics

Packaging and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, the SN74LVC4245APWT ensures a compact footprint on PCBs, providing space-saving benefits while maintaining excellent thermal performance. Texas Instruments is known for its commitment to high-quality manufacturing standards, ensuring that each device meets rigorous performance and reliability criteria.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4108 $51.3500
300+ $0.3371 $101.1300
460+ $0.3266 $150.2360
635+ $0.3160 $200.6600
820+ $0.3055 $250.5100
1,100+ $0.2739 $301.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,490 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess