EN
  • EN
  • DE

SN74LVC541A

Part No SN74LVC541A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255719-SN74LVC541A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC541A CAD Model

Description

SN74LVC541A Octal Buffer/Driver from Texas Instruments

The SN74LVC541A is a high-performance, octal buffer and line driver designed to provide high-speed drive with low power consumption for a wide range of applications. Manufactured by Texas Instruments, this integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates with a lower supply voltage range and offers improved speed and drive capabilities.

Key Features:

  • Wide Operating Voltage Range: The SN74LVC541A is designed to function optimally over a 1.65 V to 3.6 V range, making it suitable for interfacing with both 3.3 V and 2.5 V logic levels.
  • High Drive: This device can drive up to 24 mA at the outputs, allowing it to drive larger loads or multiple devices in parallel.
  • Low Power Consumption: It boasts a reduced power consumption, which is critical for battery-powered and energy-efficient applications.
  • Bus-Hold Data Inputs: The inputs have a bus-hold feature that eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • High-Speed Operation: With a propagation delay time significantly lower than that of many competing devices, the SN74LVC541A ensures rapid signal processing for time-sensitive applications.
  • I/O Compatibility: The inputs and outputs are designed to be 5 V tolerant, ensuring compatibility with legacy systems and providing ease of migration from older logic levels to newer low-voltage systems.

Applications:

The versatility of the SN74LVC541A makes it ideal for a broad spectrum of uses, including:

  • Memory driving
  • Bus-oriented systems
  • Data transmission and reception in communication systems
  • Microprocessor or microcontroller interfacing
  • Signal buffering in high-speed data paths

The SN74LVC541A is available in multiple package types, including SOIC, TSSOP, and TVSOP, providing flexibility for various PCB layouts and space constraints. Its robustness, speed, and energy efficiency make it an excellent choice for designers looking to optimize their digital systems. With Texas Instruments' reputation for quality and reliability, this octal buffer/driver is a go-to component for engineers and designers across the globe.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Cypress Semiconductor Corp
Lowest to $386.1000
Toko America Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
Spansion
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Toshiba Semiconductor and Storage
Lowest to $69.2099
Intel
Lowest to $50.4238
ON Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.2948 $50.1160
415+ $0.2419 $100.3885
640+ $0.2344 $150.0160
885+ $0.2268 $200.7180
1,140+ $0.2193 $250.0020
1,530+ $0.1966 $300.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess