EN
  • EN
  • DE

MAX325CPA+

Part No MAX325CPA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 50
Category Integrated Circuits(ICs)
Family Interface - Analog Switches Multiplexers Demultiplexers
Packaging Tube
Switch Circuit SPST - NO/NC
Number of Circuits 2
On-State Resistance (Max) 60 Ohm
Channel-to-Channel Matching (ΔRon) 800 mOhm
Voltage - Supply Single (V+) 2.7 V ~ 16 V
Switch Time (Ton Toff) (Max) 150ns 100ns
Charge Injection 1pC
Channel Capacitance (CS(off) CD(on)) 9pF 9pF
Current - Leakage (IS(off)) (Max) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300" 7.62mm)
Manufacturer Device Package 8-PDIP
Catalog Switch
Win Source Part Number 073529-MAX325CPA+
Ultra Librarian 3D Model Ultra Librarian MAX325CPA+ CAD Model

Description

The MAX325CPA+ is a high-performance, precision analog switch from Maxim Integrated that offers exceptional switching characteristics and low on-resistance. Designed for applications that require minimal distortion and high speed, this device is a perfect choice for audio signal routing, data acquisition systems, and communication systems.

Key Features

  • Low On-Resistance: The MAX325CPA+ boasts an on-resistance of just 35 ohms (typical), which remains flat over the specified signal range. This ensures minimal signal attenuation and distortion, making it ideal for precision applications.
  • Single-Supply Operation: This switch operates from a single +5V to +30V supply, or a dual ±4.5V to ±20V supply, providing versatility for different circuit designs.
  • Fast Switching Times: With turn-on and turn-off times typically less than 150ns, the MAX325CPA+ facilitates rapid signal switching, which is crucial for high-speed applications.
  • Low Power Consumption: The device exhibits low power consumption, with a quiescent current of just 100nA (maximum), which is beneficial for power-sensitive designs.
  • High Off-Isolation: Featuring high off-isolation of -75dB at 1MHz, the MAX325CPA+ ensures that signals are effectively isolated when the switch is in the off state, preventing crosstalk.
  • ESD Protection: The inputs and outputs are protected against electrostatic discharge (ESD), enhancing the robustness of the device in harsh environments.

Applications

The MAX325CPA+ is suitable for a wide array of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Sample and Hold Circuits
  • Test Equipment
  • Analog and Digital Multiplexing
  • Communication Systems

Package and Reliability

The MAX325CPA+ comes in a compact 8-pin DIP package, making it easy to integrate into various circuit designs. Maxim Integrated ensures high reliability and performance consistency, which is why this analog switch is a trusted component in precision electronics.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7785 $57.7850
25+ $4.7413 $118.5325
38+ $4.5934 $174.5492
52+ $4.4456 $231.1712
68+ $4.2966 $292.1688
90+ $3.8519 $346.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess