Product Description: SN74LVC541ADGVR from Texas Instruments
The SN74LVC541ADGVR is a high-performance, 8-bit octal buffer and line driver designed by Texas Instruments. This device is specifically designed for low-voltage (3.3-V) VCC operation, but with the capability to provide a TTL interface to a 5-V system environment. It is available in a TSSOP-20 package.
Key Features
- Operates From 1.65 V to 3.6 V
- Inputs Accept Voltages to 5.5 V
- Max tpd of 3.8 ns at 3.3 V
- ±24-mA Output Drive at 3.3 V
- Bus Hold on Data Inputs Eliminates the Need for External Pullup/Pulldown Resistors
Applications
The SN74LVC541ADGVR is suitable for a wide range of applications. It is particularly useful for driving high-capacitance loads and low-impedance backplanes. The device can be used in applications such as:
- AV Receivers
- Portable Audio Docks
- Blu-Ray Players and Home Theatres
- Desktop and Notebook PCs, and Notebooks
- Enterprise Telephones, Enterprise Systems, and Servers
Quality and Reliability
As a product of Texas Instruments, the SN74LVC541ADGVR adheres to the highest quality and reliability standards. Texas Instruments is known worldwide for its commitment to high quality and customer satisfaction. This device is no exception, providing high-performance functionality with the reliability you can trust.