EN
  • EN
  • DE

SN74LVC573ANSR

Part No SN74LVC573ANSR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 1.65 V ~ 3.6 V
Independent Circuits 1
Delay Time - Propagation 2ns
Current - Output High, Low 24mA, 24mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package 20-SO
Win Source Part Number 1255732-SN74LVC573ANSR
Manufacturer Homepage www.ti.com
Family Name SN74LVC573
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC573ANSR CAD Model

Description

Product Overview: SN74LVC573ANSR by Texas Instruments

The SN74LVC573ANSR is a high-performance octal transparent D-type latch designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the LVC family, which is known for its low-voltage operation and high-speed interfacing. With its wide operating voltage range and edge-triggered D-type inputs, the SN74LVC573ANSR is ideal for a variety of applications in modern electronics where efficient data storage and transfer are paramount.

Key Features

  • Logic Type: Octal Transparent D-type Latches with 3-State Outputs
  • Operating Voltage Range: 2.7V to 3.6V, allowing for low-voltage operation compatible with modern microcontrollers and digital systems.
  • High-Speed Performance: Propagation delay times significantly reduced, ensuring swift data transfer and processing.
  • 3-State Outputs: Can drive loads directly or be connected to bus lines, thanks to its high-current 3-state outputs.
  • Wide Operating Temperature Range: -40°C to 85°C, suitable for industrial and commercial environments.
  • Package: The device comes in a compact 20-pin SOP (Small Outline Package), which is ideal for space-constrained applications.
  • RoHS Compliant: Manufactured with environmentally friendly materials, adhering to the latest RoHS standards.

Applications

The SN74LVC573ANSR is versatile and can be used in a wide array of applications, including:

  • Temporary data storage
  • Data buffering for CPUs, FPGAs, or other digital processing units
  • Interface between different systems within a digital product
  • Address latching in memory devices
  • Communication devices where data integrity is crucial

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVC573ANSR is no exception. This product is subjected to rigorous testing and quality control measures, ensuring that each unit meets the highest standards of performance and longevity.

Conclusion

The SN74LVC573ANSR from Texas Instruments represents a blend of modern technology with robust design, suitable for a variety of digital applications. Whether you are designing consumer electronics, industrial control systems, or sophisticated communication devices, this octal transparent D-type latch is engineered to provide a reliable solution for your data storage and transfer needs.

You May Also Be Interested in

Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Nexperia USA Inc.
IC OCTAL D TRANSP LATCH 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Lowest to $0.8732
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Texas Instruments
BUS DRIVER, ALS SERIES / Channel IC
Need more? Email Us
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7498 $52.4860
165+ $0.6153 $101.5245
255+ $0.5960 $151.9800
350+ $0.5768 $201.8800
450+ $0.5576 $250.9200
605+ $0.4999 $302.4395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess