EN
  • EN
  • DE
  • IT

SN74LVC74AQPWRQ1

Part No SN74LVC74AQPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH CLEAR AND PRESET
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Packaging Reel - TR
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 100MHz
Max Propagation Delay @ V, Max CL 5.2ns @ 3.3V, 50pF
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 2 V ~ 3.6 V
Current - Quiescent 10μA
Input Capacitance 5pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 1255754-SN74LVC74AQPWRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC74
Introduction Date January 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVC74AQPWRQ1 CAD Model

Description

The SN74LVC74AQPWRQ1 from Texas Instruments is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit designed for automotive and industrial applications. This device is part of the LVC family, which offers low-voltage CMOS logic operating at a voltage range of 1.65 to 5.5V. This makes the SN74LVC74AQPWRQ1 ideal for interfacing with both 3.3V and 5V systems.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Operating Voltage: 1.65V to 5.5V
  • Output Current: ±24mA
  • Propagation Delay Time: 6.5ns at 5V
  • Operating Temperature Range: -40°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14
  • Automotive Qualified: Yes (AEC-Q100)

Performance and Durability

The SN74LVC74AQPWRQ1 provides robust performance with a wide operating temperature range suitable for the demanding conditions of automotive environments. Its fast propagation delay ensures reliable, high-speed operation for critical applications. Additionally, the device offers a high drive capability, allowing it to drive heavy loads without performance degradation.

Applications

With its versatile features, the SN74LVC74AQPWRQ1 is suitable for a wide range of applications within the automotive sector, including engine control units, body electronics, infotainment systems, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial applications that require high-speed, reliable flip-flop operations.

Quality and Reliability

As an automotive-qualified product, the SN74LVC74AQPWRQ1 meets the stringent requirements of the AEC-Q100 standard for stress resistance, ensuring its reliability and longevity in harsh environments. Texas Instruments' commitment to quality guarantees that this component delivers consistent performance and durability.

Environmental Compliance

The device is also compliant with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances in its manufacture.

You May Also Be Interested in

Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.6537
ON Semiconductor
Hex Type D Flip-Flop | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2752
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5845 $52.6050
210+ $0.4796 $100.7160
325+ $0.4646 $150.9950
445+ $0.4496 $200.0720
580+ $0.4347 $252.1260
770+ $0.3897 $300.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess