EN
  • EN
  • DE

SN74LVC841ADW

Part No SN74LVC841ADW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC BUS-INTERFACE LATCH 24-SOIC / D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVC
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 2.7ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74LVC841
Other Names -SN74LVC841ADWE4R,-SN74LVC841ADWG4,296-8552-5R,SN74LVC841ADWG4,-SN74LVC841ADWE4,SN74LVC841ADWE4,-296-8552-5R,2156-SN74LVC841ADW,SN74LVC841ADWG4,TEXTISSN74LVC841ADW,-SN74LVC841ADWR,-SN74LVC841ADWG4R,-296-8552-5,SN74LVC841ADWE4,-296-8552-5,296-8552-5
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257245-SN74LVC841ADW
Ultra Librarian 3D Model Ultra Librarian SN74LVC841ADW CAD Model

Description

Product Overview: SN74LVC841ADW

The SN74LVC841ADW is a high-performance integrated circuit from the renowned manufacturer Texas Instruments. This particular component is part of the LVC family, which stands for Low-Voltage CMOS. The device is designed to operate with a 3.3V power supply, making it suitable for interfacing with low-voltage systems while maintaining compatibility with 5V logic levels.

Key Features

  • Logic Type: 10-Bit Transparent D-Type Latch with 3-State Outputs
  • Supply Voltage Range: 1.65V to 3.6V
  • Output Type: 3-State
  • Package: 24-Pin SOIC
  • Operating Temperature: -40°C to 85°C

Performance and Applications

The SN74LVC841ADW is optimized for high-speed signal processing, offering a significant advantage in terms of switching performance over traditional CMOS devices. This makes it an ideal choice for various applications, including:

  • Data storage and communication
  • Address latching in memory devices
  • Buffering and interfacing in microprocessor-driven systems

With its low on-state resistance and reduced power consumption, the SN74LVC841ADW is particularly well-suited for battery-operated devices and power-sensitive applications. It also features a bus-hold function that retains the last active state during power-down scenarios, which can be critical for maintaining data integrity.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC841ADW is no exception. It is fabricated using advanced semiconductor processes that ensure high reliability and performance consistency. The device also includes over-temperature and over-voltage protection features, safeguarding the component from potential damage during operation.

For designers and engineers looking for a robust, low-voltage solution for latching and interfacing applications, the SN74LVC841ADW from Texas Instruments offers a compelling mix of performance, power efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-QSOP
Lowest to $0.7474
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1526 $51.6624
57+ $1.7663 $100.6791
88+ $1.7111 $150.5768
121+ $1.6559 $200.3639
157+ $1.6007 $251.3099
210+ $1.4351 $301.3710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,920 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess