The SN74LVC861APWR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of modern digital systems. This device is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low-power consumption and high-speed operation. It operates at a voltage range of 2.7 to 3.6 volts, making it ideal for interfacing with 3.3V logic levels commonly used in today's digital equipment.
Key Features:
- Logic Type: 10-bit Bus Transceiver with 3-state outputs
- Package: TSSOP (Thin Shrink Small Outline Package) with 24 pins
- Operating Voltage: 2.7V to 3.6V, compatible with 5V tolerant inputs
- Output Current: -24mA / 24mA
- Propagation Delay: Fast speed with balanced propagation delays and transition times
- Temperature Range: -40°C to 85°C operational range, suitable for industrial applications
The SN74LVC861APWR is crafted to facilitate bidirectional communication between data buses. Its 10-bit wide transceiver functionality with 3-state outputs ensures that multiple devices can share a common data bus without interference. This is particularly useful in multiplexed data transmission systems where data integrity and flow control are crucial.
With its robust design, the SN74LVC861APWR guarantees a low crosstalk and minimal noise generation, which is essential for maintaining signal integrity in dense circuit layouts. It also includes over-voltage tolerant inputs that allow the device to interface with 5V logic signals without sustaining damage, providing a degree of flexibility in mixed-voltage environments.
For designers and engineers looking for a reliable transceiver that bridges the gap between low-voltage and high-speed requirements, the SN74LVC861APWR from Texas Instruments stands out as a superior choice. Its integration into electronic systems is simplified thanks to its TSSOP packaging, which not only conserves board space but also supports automated surface-mount assembly processes.
In summary, the SN74LVC861APWR is a testament to Texas Instruments' commitment to providing advanced logic solutions that combine performance, power efficiency, and reliability, making it a go-to component for a wide range of digital applications.