EN
  • EN
  • DE

SN74LVC863ADW

Part No SN74LVC863ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SOIC / Transceiver, Non-Inverting 1 Element 9 Bit per Element 3-State Output 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 9
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74LVC863
Other Names -SN74LVC863ADWR,-296-8559-5,2156-SN74LVC863ADW,-296-8559-5,SN74LVC863ADWE4,SN74LVC863ADWG4,SN74LVC863ADWE4,SN74LVC863ADWG4,296-8559-5,-SN74LVC863ADWG4R,-SN74LVC863ADWE4,-SN74LVC863ADWE4R,TEXTISSN74LVC863ADW,-SN74LVC863ADWG4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259338-SN74LVC863ADW
Ultra Librarian 3D Model Ultra Librarian SN74LVC863ADW CAD Model

Description

Product Overview: SN74LVC863ADW

The SN74LVC863ADW is a high-performance, 24-bit buffer and line driver designed and manufactured by Texas Instruments. It is part of the LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation. This particular component is suitable for a wide range of applications, from industrial to consumer electronics, where reliable signal buffering and driving are required.

Key Features

  • Operational Voltage: The device operates at a voltage range of 2.7V to 3.6V, making it compatible with low-voltage systems and ensuring power efficiency.
  • High Drive: With the ability to drive up to 24mA at the outputs, the SN74LVC863ADW is capable of driving heavy loads, making it ideal for bus-oriented systems.
  • Speed: It boasts a fast propagation delay, ensuring quick response times and high-speed data transfer.
  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for bidirectional data flow and connection to a bus without conflict.

Technical Specifications

Parameter Value
Supply Voltage (VCC) 2.7V to 3.6V
Output Current ±24mA
Propagation Delay (tpd) Typically 3.6ns
Operating Temperature Range -40°C to 85°C
Package SOIC (DW)

Applications

The SN74LVC863ADW is versatile and can be used in multiple application areas, including:

  • Memory buffering and driving
  • Bus interface or signal buffering for microprocessors/microcontrollers
  • Data communication systems
  • Portable electronics

With its robust design and reliable performance, the SN74LVC863ADW from Texas Instruments stands out as a preferred choice for designers looking for a high-quality, 24-bit buffer and line driver solution.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess