EN
  • EN
  • DE

SN74LVC8T245DBRG4

Part No SN74LVC8T245DBRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 5.5V 24SSOP / Translation Transceiver 2 Element 8 Bit per Element 3-State Output 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel (TR)
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package 24-SSOP
Base Product Number 74LVC8T245
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259309-SN74LVC8T245DBRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC8T245DBRG4 CAD Model

Description

SN74LVC8T245DBRG4 - Texas Instruments

The SN74LVC8T245DBRG4 is a state-of-the-art, 8-bit dual-supply bus transceiver from Texas Instruments, designed with the purpose of ensuring seamless data communication between two different voltage domains. This integrated circuit is part of the LVC (Low-Voltage CMOS) family and is particularly suited for applications that demand low power consumption and high-speed performance.

Key Features

  • Voltage-Level Translation: This transceiver allows for bidirectional voltage-level translation from 1.65V to 5.5V and vice versa, making it ideal for interfacing between different logic levels in a system.
  • High-Speed Data Transfer: With support for signaling rates up to 380 Mbps, the device is capable of handling high-speed data transmission with ease.
  • IOFF Support: The IOFF circuitry ensures that no damaging current is allowed to flow through the device when it is powered down, thus providing additional protection to the system.
  • Bus Hold Functionality: Inputs are equipped with a bus hold feature that maintains the last known state without requiring an external pull-up or pull-down resistor.
  • Robust ESD Protection: The transceiver comes with an enhanced Electrostatic Discharge (ESD) protection system that safeguards the device against sudden and extreme voltage spikes.

Applications

The SN74LVC8T245DBRG4 is highly versatile and can be used in a wide array of electronic applications, including:

  • Multivoltage systems
  • Level translation for data buses
  • Signal bridging between different logic domains
  • Microprocessor or microcontroller interfacing
  • Telecommunication and networking equipment
  • Consumer electronics

Package and Quality

The device is available in a DBRG4 package, which is a 24-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while still providing excellent thermal performance. Furthermore, Texas Instruments is known for its commitment to quality, and the SN74LVC8T245DBRG4 is no exception. It is manufactured under stringent conditions to ensure the highest reliability and performance standards.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4275 $51.3000
250+ $0.4005 $100.1250
390+ $0.3870 $150.9300
560+ $0.3599 $201.5440
725+ $0.3464 $251.1400
905+ $0.3329 $301.2745
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,310 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess