EN
  • EN
  • DE
  • IT

SN74LVCH16245A

Part No SN74LVCH16245A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255800-SN74LVCH16245A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Consumer Electronics, Test & Measurement, Medical, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16245A CAD Model

Description

Product Overview: SN74LVCH16245A

The SN74LVCH16245A from Texas Instruments is a 16-bit bus transceiver designed with 3-state outputs. It operates from a 3.3V supply, making it suitable for interfacing with low-voltage circuits. This device is part of the LVCH series, which is characterized by its low-voltage operation and high-speed interface technology.

Key Features

  • Wide Operating Voltage Range: Designed to function optimally between 2.7V and 3.6V, providing flexibility in various power environments.
  • High-Speed Data Transfer: Capable of handling data at significant speeds, making it an excellent choice for high-performance applications.
  • Low Power Consumption: The device is optimized for low power dissipation, which is crucial for battery-operated and power-sensitive designs.
  • Robust Bus Pin Protection: SN74LVCH16245A has bus-pin overvoltage tolerance, which allows it to withstand voltage spikes without damage, enhancing system reliability.
  • Multiple Configurations: The device can be used in a variety of configurations, such as an 8-bit, 16-bit, or dual 8-bit bus transceiver, offering design versatility.

Applications

This transceiver is widely used in a range of applications, including:

  • Telecommunications
  • Networking equipment
  • Computers and peripherals
  • Data communication systems

Technical Specifications

The SN74LVCH16245A is characterized by its technical specifications which include:

  • Logic Type: CMOS
  • Number of Channels: 16
  • Directionality: Bi-directional
  • Output Type: 3-State
  • Mounting Type: Surface Mount
  • Package / Case: Provided in several package types including TSSOP, TVSOP, and VFBGA.

Quality and Environmental

Texas Instruments is committed to high-quality standards and environmental responsibility. The SN74LVCH16245A complies with RoHS directives and is suitable for use in environmentally sensitive applications.

You May Also Be Interested in

Winbond Electronics
Need more? Email Us
Microchip Technology
8-bit Microcontroller with 4/8/16/32K Bytes In-System Programmable Flash | IC MCU 8BIT 32KB FLASH 32TQFP
Lowest to $2.8512
Rohm Semiconductor
Lowest to $2.4462
Renesas Electronics America
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Automotive Interior Lighting
Lowest to $0.1888
Texas Instruments
Digital Input, Closed-Loop Class-D Amplifier
Lowest to $34.6389
KOA Speer
RESISTOR
Need more? Email Us
Samsung
Lowest to $6.8652
STMicroelectronics
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $2.6495

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess