The SN74LVCH16245ADGG is a high-performance, 16-bit bus transceiver from Texas Instruments, designed to facilitate bidirectional communication between two data buses. This integrated circuit is part of the LVCH family, which operates at a lower voltage with high-speed capabilities, making it suitable for interfacing between 3.3V and 5V systems.
Key Features
- Logic Family: LVCH - Low-Voltage CMOS
- Operating Voltage: 2.7V to 3.6V, 5V tolerant inputs
- Data Bus Width: 16-bit bidirectional data path
- Output Type: 3-State - facilitates bus isolation and reduces power consumption
- Package Type: TSSOP (Thin Shrink Small Outline Package)
- Pin Count: 48 pins providing compact design possibilities
- Propagation Delay: Fast switching speeds for improved data transmission efficiency
- ESD Protection: Robust electrostatic discharge protection enhances circuit reliability
Applications
The SN74LVCH16245ADGG is versatile and can be used in a variety of applications, including:
- Memory interconnection and data transfer in servers
- Communication systems requiring high-speed data exchange
- Signal buffering and isolation for bus-oriented systems
- Level shifting between different logic domains
Performance and Quality
With its balanced performance and integrated features, the SN74LVCH16245ADGG ensures reliable operation in critical systems. Texas Instruments' commitment to quality means that this transceiver meets stringent industry standards for performance and longevity.
Ordering Information
The SN74LVCH16245ADGG is available for order in various quantities and packaging options to meet the needs of both small-scale projects and large-volume production. For detailed ordering information and pricing, please visit the Texas Instruments website or contact an authorized distributor.