EN
  • EN
  • DE

SN74LVCH16373ADGG

Part No SN74LVCH16373ADGG
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 16-BIT TRANSPARENT D-TYPE LATCH WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255804-SN74LVCH16373ADGG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16373ADGG CAD Model

Description

Product Overview: SN74LVCH16373ADGG

The SN74LVCH16373ADGG is a high-performance, 16-bit transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced LVCH (Low-Voltage CMOS with Bus-Hold) family, which is known for its low-voltage operation and robust I/O bus hold feature. Aimed at addressing the needs of the latest generation of high-speed data processing systems, this product finds its application in a wide range of electronics, including computers, communication devices, and industrial machinery.

Key Features

  • Low-Voltage Operation: The device operates at a nominal voltage of 3.3V, making it compatible with low-voltage systems and ensuring reduced power consumption.
  • High-Speed Performance: It supports high-speed data transfer with minimal propagation delays, which is essential for applications requiring fast data processing.
  • Wide Bus Interface: The 16-bit wide bus interface allows for efficient data handling and provides a significant bandwidth for data throughput.
  • Bus-Hold Circuitry: The integrated bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and improving signal integrity.
  • Transparent Latches: The transparent nature of the latches means that when the latch-enable (LE) input is high, the outputs will follow the inputs, allowing for real-time data flow.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, which is useful for sharing a common data bus and helps to avoid bus contention.

Package and Quality

The SN74LVCH16373ADGG comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is both space-efficient and suitable for automated surface-mount assembly processes. Texas Instruments ensures high-reliability and performance standards, complying with industry certifications, making this component a trusted choice for critical applications.

Applications

With its advanced features, the SN74LVCH16373ADGG is ideal for use in:

  • High-speed data acquisition systems
  • Communication interfaces such as routers and switches
  • Server and computing infrastructure
  • Industrial control and automation systems

Overall, the SN74LVCH16373ADGG from Texas Instruments represents a blend of performance, power efficiency, and design flexibility, making it an excellent choice for designers looking to create advanced electronic systems.

You May Also Be Interested in

Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Texas Instruments
OCTAL D-TYPE TRANSPARENT LATCHES
Lowest to $5.6264
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Lowest to $7.9320
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
ON Semiconductor
IC LATCH ADDRESSABLE D-TYPE 8 CH
Lowest to $0.9607
Texas Instruments
PROTOTYPE
Lowest to $0.7195
Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
NXP / Nexperia
IC OCTAL TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.9148
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES / Channel IC
Lowest to $2.4028

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,212 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess