EN
  • EN
  • DE
  • IT

SN74LVCH16T245DGVR

Part No SN74LVCH16T245DGVR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator 16-CH Bidirectional 48-Pin TVSOP T/R / IC BUS TRANSCVR 16BIT 48TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 2
Channels per Circuit 8
Voltage - VCCA 1.65V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-TVSOP
Win Source Part Number 1100757-SN74LVCH16T245DGVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SN74LVCH16T245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16T245DGVR CAD Model

Description

SN74LVCH16T245DGVR: 16-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation

The SN74LVCH16T245DGVR is a high-performance, 16-bit dual-supply bus transceiver from Texas Instruments, designed to address the needs of modern mixed-voltage digital systems. This integrated circuit is part of the LVCH family, which offers low-voltage CMOS logic and high-speed operation, making it ideal for interfacing between different voltage domains within electronic devices.

Featuring non-preferential power-up sequencing, the SN74LVCH16T245DGVR allows either V<sub>CCA or V<sub>CCB to be energized first, facilitating flexible design options and simplifying system power-up requirements. The device supports bidirectional level translation and is optimized for low-voltage operation, with V<sub>CCA operating at 1.65V to 3.6V and V<sub>CCB at 2.3V to 5.5V, providing a bridge between lower and higher voltage circuits.

With its bus-hold circuitry, the SN74LVCH16T245DGVR eliminates the need for external pull-up or pull-down resistors, which saves board space and reduces component count. The device features an Ioff circuitry that prevents damaging current backflow through the device when it is powered down.

The SN74LVCH16T245DGVR comes in a compact 48-pin TSSOP (DGVR) package, which is specifically designed to save space on densely packed PCBs. The package is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

For designers looking to ensure signal integrity, the SN74LVCH16T245DGVR provides robust ESD protection and exceeds JESD 78, Class II standards for latch-up performance. The device's optimized pin-out minimizes signal skew and reduces crosstalk, thus enhancing system reliability.

In conclusion, the SN74LVCH16T245DGVR is a versatile, high-quality bus transceiver that offers seamless voltage translation and interface logic level shifting. Its advanced features make it suitable for a wide array of applications, including computing, networking, telecommunications, and consumer electronics, where multi-voltage systems are common.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.5547
Rochester Electronics
INTERFACE CIRCUIT, PQCC14
Lowest to $2.7424
Maxim Integrated
IC TRNSLTR BIDIRECTIONAL 20TQFN
Lowest to $2.5434
Maxim Integrated
IC LEVEL TRANSLATOR 14-TDFN
Lowest to $2.6364
Maxim Integrated
IC TRANSLATOR LEVEL UCSP
Lowest to $3.2596
Maxim Integrated
IC LVL XLTR LV 6MBPS PP 9-UCSP
Lowest to $10.2185
Maxim Integrated
IC LEVEL TRANSLATOR SC70-6
Lowest to $3.8538
Maxim Integrated
IC LVL XLTR LV 8MBPS SOT23-8
Need more? Email Us
Maxim Integrated
IC TRANSLATOR LEVEL 8CH 20TSSOP
Lowest to $4.5692

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6823 $51.5053
27+ $3.8419 $103.7313
41+ $3.7218 $152.5938
56+ $3.6018 $201.7008
72+ $3.4817 $250.6824
97+ $3.1216 $302.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess