EN
  • EN
  • DE

MAX3001EEUP+T

Part No MAX3001EEUP+T
Manufacturer Maxim Integrated
Catalog Logic - Translators, Level Shifters
Description IC TRANSLATOR LEVEL 8CH 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2V to 5.5V
Voltage - VCCB 1.65V to 5.5V
Output Type Tri-State, Non-Inverted
Data Rate 4Mbps
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing, Power-Supply Decoupling
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 109980-MAX3001EEUP+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3001EEUP+T CAD Model

Description

The MAX3001EEUP+T from Maxim Integrated is a robust, high-performance analog interface IC that provides a versatile solution for various digital communication applications. This integrated circuit is designed to facilitate reliable and efficient level translation for signals, making it an essential component in mixed-voltage systems.

Key Features

  • Interface Type: The device supports level translation for UART, SPI, and other serial interfaces, providing flexibility in connecting devices that operate at different voltage levels.
  • Voltage Range: The MAX3001EEUP+T operates over a wide voltage range, typically from 1.62V to 5.5V, allowing it to interface with low-voltage components as well as traditional 5V parts.
  • High-Speed Operation: With its capability to support high-speed signaling, this IC is suitable for applications that require fast data transfer rates.
  • Low-Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, making it ideal for battery-powered and portable applications.
  • ESD Protection: The integrated circuit includes robust ESD protection, ensuring reliability and longevity even in harsh electrical environments.
  • Packaging: The MAX3001EEUP+T comes in a compact TSSOP-16 package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an extended industrial temperature range, ensuring performance in a variety of environmental conditions.

Applications

The MAX3001EEUP+T is versatile enough to be used in a wide array of applications, including but not limited to:

  • Cellular Phones
  • PDAs and Palmtop Devices
  • Laptop, Notebook, and Tablet Computers
  • GPS Devices
  • Portable Medical Devices
  • Industrial Controllers

Conclusion

In conclusion, the MAX3001EEUP+T from Maxim Integrated is a highly reliable and efficient solution for level translation in mixed-voltage systems. Its wide voltage range, high-speed capabilities, low power consumption, and robust ESD protection make it an ideal choice for designers looking to enhance the performance and reliability of their digital communication applications.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 420Mbps 8-XSON (1.2x1)
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0796 $53.0348
30+ $3.3474 $100.4220
47+ $3.2428 $152.4116
64+ $3.1382 $200.8448
83+ $3.0336 $251.7888
111+ $2.7198 $301.8978
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,175 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess