EN
  • EN
  • DE

SN74V3650-10PEU

Part No SN74V3650-10PEU
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC 2048X36 FIFO MEMORY 128LQFP  /  Synchronous FIFO 72K (2K x 36) Uni-Directional 100MHz 6.5ns 128-LQFP (20x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Product Status Obsolete
Memory Size 72K (2K x 36)
Function Synchronous
Data Rate 100MHz
Access Time 6.5ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 40mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 128-LQFP
Supplier Device Package 128-LQFP (20x14)
Base Product Number SN74V3
Other Names TEXTISSN74V3650-10PEU,2156-SN74V3650-10PEU-TI,SN74V3650-10PEUR
Standard Package 72
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258807-SN74V3650-10PEU
Ultra Librarian 3D Model Ultra Librarian SN74V3650-10PEU CAD Model

Description

Product Overview: SN74V3650-10PEU

The SN74V3650-10PEU is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is a testament to Texas Instruments' commitment to providing innovative and reliable solutions for the electronics market.

The SN74V3650-10PEU falls under the category of digital logic ICs, specifically a Universal Bus Exchanger (UBX) that is part of the 74V family. This device is engineered to facilitate efficient data exchange and manipulation within digital systems. It is particularly well-suited for applications that require high-speed data transfers and versatile bus management.

Key Features:

  • Voltage Range: The device operates with a supply voltage that is compatible with 3.3V systems, ensuring low power consumption and compatibility with contemporary digital systems.
  • Speed: With a maximum clock frequency of 10 MHz, the SN74V3650-10PEU is designed to support high-speed data operations, making it ideal for performance-critical applications.
  • Bus Management: The UBX architecture allows for seamless data flow between buses, providing the flexibility needed for complex digital circuit designs.
  • Package: The SN74V3650-10PEU comes in a 160-pin plastic quad flat pack (PQFP), which is suitable for surface mount technology (SMT), providing a compact footprint for space-constrained applications.

Applications:

The versatility of the SN74V3650-10PEU makes it an ideal choice for a wide range of applications, including but not limited to:

  • Data communication systems
  • Networking equipment
  • High-speed data acquisition
  • Computer motherboards
  • Embedded systems

Quality and Reliability:

Texas Instruments is known for their rigorous testing and quality control processes. The SN74V3650-10PEU is subjected to extensive testing to ensure it meets the highest standards of quality and reliability that customers have come to expect from Texas Instruments products.

In conclusion, the SN74V3650-10PEU from Texas Instruments is a sophisticated and reliable component that offers a blend of speed, efficiency, and flexibility. Its robust design and versatile functionality make it a valuable asset to any high-speed digital system.

You May Also Be Interested in

Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO 512X9 32-PLCC
Lowest to $0.7396
Renesas Electronics America
IC Fifo Asynch 4KX9 15NS 32PLCC
Need more? Email Us
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us
Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247
Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Cypress Semiconductor Corp
IC SYNC FIFO MEM 4KX9 32-PLCC
Lowest to $12.5133
Renesas Electronics America
IC SYNC FIFO 1KX9 25NS 32-PLCC / Synchronous FIFO 9K (1K x 9) Uni-Directional 40MHz 15ns 32-PLCC (14x11.46)
Lowest to $10.9494

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess