EN
  • EN
  • DE
  • IT

SN74LVCH244APWR

Part No SN74LVCH244APWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP T/R / IC BUFF/DVR TRI-ST DUAL 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 106794-SN74LVCH244APWR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN74LVCH244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVCH244APWR CAD Model

Description

The SN74LVCH244APWR is a high-quality, advanced octal buffer/line driver from Texas Instruments, a world-renowned leader in semiconductor technology. This product is designed to be used in 3.3-V systems, but it can also be used in mixed 5-V/3.3-V voltage systems. It is specifically designed to improve both the performance and density of 3-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters.

The SN74LVCH244APWR features eight non-inverting buffers with 3-state outputs. The device is byte controlled, with each byte functioning independently. Each byte has separate control inputs which can be shorted together for full 16-bit operation. The 3-state outputs are controlled by two active-low output-enable (OE) inputs. When OE is low, the outputs are in 2-state mode, but when OE is high, the outputs are in the high-impedance mode, but this does not affect the internal operation of the latches.

With its advanced BiCMOS technology, the SN74LVCH244APWR significantly reduces power-supply current, which makes it ideal for high-speed, power-sensitive applications. The device also supports live insertion and withdrawal (hot plugging) which makes it suitable for a variety of applications in different industries.

This product is RoHS compliant and it supports a wide range of operating temperatures (-40°C to 85°C), making it a reliable and durable choice. It is available in TSSOP (PW) and VQFN (RGC) packages, providing flexibility according to the user's needs. The SN74LVCH244APWR is also characterized for operation from -40°C to 85°C.

With its excellent performance, power efficiency, and versatility, the SN74LVCH244APWR from Texas Instruments stands out as a top choice for professionals and hobbyists alike who are looking for reliable and efficient solutions for their digital logic needs.

You May Also Be Interested in

National Semiconductor (TI)
IC BUFFER NON-INVERT 6V 20CFP
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20SOP
Lowest to $11.5778
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 8VSSOP
Lowest to $1.1631
Renesas Electronics America
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Lowest to $1.3870
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Element Bit per Element Output
Need more? Email Us
ON Semiconductor
IC BUFFER NON-INVERT 5.5V SOT553
Lowest to $0.4890
Nexperia USA Inc.
IC BUFFER NON-INVERT 3.6V 6XSON
Lowest to $0.4398
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48TSSOP
Lowest to $0.9107
Texas Instruments
IC BUFFER INVERT 5.5V 24SOIC / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 24-SOIC
Lowest to $0.8656

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3787 $51.1245
325+ $0.3107 $100.9775
500+ $0.3010 $150.5000
690+ $0.2913 $200.9970
890+ $0.2816 $250.6240
1,190+ $0.2525 $300.4750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess