EN
  • EN
  • DE

SN74LVCH245AZQNR

Part No SN74LVCH245AZQNR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20BGA / OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-VFBGA
Supplier Device Package 20-BGA MICROSTAR JUNIOR (4x3)
Part Number Series 74LVCH245
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806176-SN74LVCH245AZQNR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH245AZQNR CAD Model

Description

Product Overview: SN74LVCH245AZQNR

The SN74LVCH245AZQNR from Texas Instruments is a robust, high-performance octal bus transceiver designed with the modern electronic engineer's needs in mind. This integrated circuit is part of the LVCH family, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Bi-Directional Interface: The device features eight channels of bi-directional data communication, making it ideal for interfacing between different voltage domains within a system.
  • Level Shifting: It operates from a 1.65V to 3.6V V<sub>CC supply, providing level shifting capabilities that facilitate communication between devices operating at different voltage levels.
  • High Drive: With the capability to drive up to 24mA at the outputs, it can easily drive heavier loads, making it suitable for a wide range of applications.
  • Bus Hold: The device includes a bus hold feature, which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • Low Power Consumption: The SN74LVCH245AZQNR is designed for low power consumption, making it an excellent choice for power-sensitive applications.

Applications

The versatility of the SN74LVCH245AZQNR makes it a perfect choice for a variety of applications, including:

  • Level translation in multi-voltage systems
  • Bus interface in microprocessor/microcontroller-based systems
  • Communication systems
  • Data path management

Package and Quality

This transceiver is available in a surface-mount package and is part of Texas Instruments' commitment to high-quality standards. It is also RoHS compliant, ensuring adherence to environmental regulations.

Conclusion

Whether you are designing a sophisticated communication interface, or simply need reliable level shifting in a mixed-voltage environment, the SN74LVCH245AZQNR from Texas Instruments is an excellent choice that combines performance, versatility, and reliability. Its advanced features and compliance with industry standards make it a valuable component for any electronic designer looking to create a robust and efficient system.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess