Product Overview: SN74LVCU04ADR
The SN74LVCU04ADR is a high-performance hex inverter chip from Texas Instruments, designed to operate within a voltage range of 1.65 to 5.5 V. This makes it compatible with a variety of logic levels, ensuring versatility across multiple applications. The device belongs to the 74LVC family, which is renowned for its low-voltage operation and low power consumption.
Key Features
- Voltage Range: The SN74LVCU04ADR operates between 1.65V and 5.5V, accommodating a broad range of power supplies and logic levels.
- Drive Capability: This device can drive up to 24 mA, providing sufficient output current for many downstream components.
- Speed: It offers fast propagation delays, ensuring quick response times for high-speed applications.
- Low Power Consumption: The chip is designed for low dynamic power consumption, with a typical ICC of only 10 μA maximum.
- I/O Tolerance: Inputs accept voltages up to 5.5 V, allowing direct interfacing with higher voltage systems without the need for level shifting.
- Package: The SN74LVCU04ADR comes in an SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications.
Applications
The versatility of the SN74LVCU04ADR makes it ideal for a wide array of applications. It is commonly used in:
- Servers
- Telecommunications
- Computing
- Consumer Electronics
- Industrial Control Systems
Quality and Reliability
Texas Instruments is known for its commitment to quality and the SN74LVCU04ADR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. The device is also RoHS compliant, ensuring it meets current environmental standards for hazardous substances.
Ordering Information
The SN74LVCU04ADR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed ordering and shipping information, please refer to the Texas Instruments website or contact an authorized distributor.