EN
  • EN
  • DE

SN74LVCZ244AN

Part No SN74LVCZ244AN
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20DIP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number SN74LVCZ2
Other Names TEXTISSN74LVCZ244AN,2156-SN74LVCZ244AN-TI
Standard Package 720
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259255-SN74LVCZ244AN
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ244AN CAD Model

Description

Product Overview: SN74LVCZ244AN from Texas Instruments

The SN74LVCZ244AN is a robust, high-performance octal buffer/line driver from Texas Instruments, designed to provide a reliable interface between two voltage domains. This integrated circuit (IC) features eight non-inverting buffers with 3-state outputs, making it an ideal choice for driving bus lines or buffering memory address registers.

Key Features:

  • Logic Family: The device belongs to the LVC family, which stands for Low-Voltage CMOS. This technology allows the SN74LVCZ244AN to operate at a lower voltage range (2.7V to 3.6V) while still delivering high-speed performance.
  • Drive Capability: Each buffer has the capability to drive 24mA, providing strong signal strength that is essential for maintaining signal integrity in noisy environments or when driving capacitive loads.
  • I/O Voltage Levels: The IC supports mixed-voltage mode operation, which means it can interface with systems operating at different voltage levels without the need for additional logic level shifters.
  • 3-State Outputs: The outputs can be placed in a high impedance state, which is crucial for bus-oriented systems where multiple drivers need to share the same connection without interfering with each other.
  • Propagation Delay: The device boasts a fast propagation delay, ensuring quick response times which is essential for high-speed data transfer and critical timing applications.

Applications:

The versatile SN74LVCZ244AN is used across various applications, such as:

  • Memory address driving
  • Data bus buffering and isolation
  • Level translation for mixed-voltage systems
  • Signal buffering for high-capacitive loads

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74LVCZ244AN is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets, ensuring reliable operation even under challenging conditions.

Package and Availability:

The SN74LVCZ244AN comes in a 20-pin PDIP (Plastic Dual-In-Line Package) which is suitable for through-hole mounting, providing ease of integration into a wide range of electronic systems. This product is widely available and can be sourced directly from Texas Instruments or through authorized distributors.

With its combination of performance, flexibility, and reliability, the SN74LVCZ244AN is a go-to choice for designers looking to create robust and efficient electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess