EN
  • EN
  • DE

SN74LVCZ245APW

Part No SN74LVCZ245APW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LVCZ245
Other Names SN74LVCZ245APWG4,2156-SN74LVCZ245APW,SN74LVCZ245APWG4,-SN74LVCZ245APWR,SN74LVCZ245APWE4,-296-9879-5,296-9879-5,SN74LVCZ245APWE4,-296-9879-5,-SN74LVCZ245APWE4,TEXTISSN74LVCZ245APW
Standard Package 70
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259269-SN74LVCZ245APW
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ245APW CAD Model

Description

SN74LVCZ245APW Octal Bus Transceiver by Texas Instruments

The SN74LVCZ245APW from Texas Instruments is a state-of-the-art octal bus transceiver designed with the purpose of providing bi-directional communication between two data buses. With the capability to operate as either a transmitter or a receiver, the SN74LVCZ245APW is ideal for facilitating data flow in a multi-bus environment.

This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. It supports an input voltage range from 1.65V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels. Additionally, the SN74LVCZ245APW can interface with 5V logic signals without sustaining damage, thanks to its 5V-tolerant inputs.

The SN74LVCZ245APW features an impressive data transfer speed, ensuring swift and reliable communication between devices. The transceiver's bus-hold circuitry is designed to eliminate the need for external pull-up or pull-down resistors, simplifying the design and reducing component count.

Key Features:

  • Bi-directional data communication between two buses
  • Operates from 1.65V to 3.6V
  • 5V-tolerant inputs
  • High-speed data transfer
  • Bus-hold circuitry to maintain last active state
  • Low power consumption
  • Multiple package options, including the TSSOP (Thin Shrink Small Outline Package)

The device comes in a TSSOP (Thin Shrink Small Outline Package), which offers a compact footprint for space-constrained applications. The SN74LVCZ245APW is ideal for use in a variety of digital systems, such as personal computers, servers, networking equipment, and telecommunications infrastructure.

With its robust design and compatibility with various logic levels, the SN74LVCZ245APW is an excellent choice for designers looking to implement a reliable and efficient data bus transceiver in their systems. Texas Instruments' commitment to quality ensures that this component will meet the rigorous demands of modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7510 $52.5700
165+ $0.6163 $101.6895
255+ $0.5970 $152.2350
350+ $0.5777 $202.1950
450+ $0.5585 $251.3250
600+ $0.5007 $300.4200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,160 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess