EN
  • EN
  • DE

SN74LVDS32D

Part No SN74LVDS32D
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1040612-SN74LVDS32D
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVDS32D CAD Model

Description

The SN74LVDS32D from Texas Instruments is a high-performance, low-voltage, quad differential line receiver designed for applications requiring high data rates, low power consumption, and minimal electromagnetic interference. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is ideal for achieving fast data transmission over twisted-pair or parallel-point-to-point interconnections in networking, telecommunications, and computing systems.

Key Features:

  • High Speed: The SN74LVDS32D is capable of supporting data rates up to 400 Mbps, making it suitable for high-speed data transmission applications.
  • Low Voltage: Operating at a nominal 3.3V supply voltage, this device ensures reduced power consumption and compatibility with low-voltage systems.
  • Differential Inputs: The differential inputs are designed to accept low-voltage (350 mV) differential signals, providing excellent noise immunity and reducing the risk of data corruption due to electrical interference.
  • Fail-Safe Protection: The receiver inputs have a fail-safe feature that ensures a high output level when the inputs are left open or are undriven.
  • Industrial Temperature Range: The SN74LVDS32D operates over a wide temperature range from -40°C to 85°C, making it suitable for industrial environments.

Applications:

The SN74LVDS32D is versatile and can be used in various applications, including:

  • High-speed data transmission in networking equipment such as routers, switches, and hubs.
  • Backplane interconnects in servers and storage systems.
  • Cable extenders and repeaters.
  • Point-to-point baseband data transmission over controlled impedance media.
  • Digital copiers, printers, and other office automation equipment requiring high-speed data transfer.

Technical Specifications:

Parameter Value
Supply Voltage (VCC) 3.3V ± 0.3V
Data Rate Up to 400 Mbps
Operating Temperature Range -40°C to 85°C
Package Type SOIC (D)
Number of Channels 4

With its robust feature set and proven reliability, the SN74LVDS32D is a solid choice for designers looking to implement high-speed, low-power differential signaling in their digital systems.

You May Also Be Interested in

GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Linear Technology
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess