EN
  • EN
  • DE

SN74LVT16245ADLRG4

Part No SN74LVT16245ADLRG4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3.3-V ABT 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255876-SN74LVT16245ADLRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVT16245ADLRG4 CAD Model

Description

SN74LVT16245ADLRG4 - Texas Instruments

The SN74LVT16245ADLRG4 is a high-performance, 16-bit bus transceiver from Texas Instruments, designed with the versatility to operate as either a transmitter or receiver for bus-oriented applications. This integrated circuit is part of the LVT family, which means it's built using advanced low-voltage BiCMOS technology, ensuring low power consumption and high-speed operation.

Featuring two 8-bit back-to-back registers that allow for asynchronous data flow between the A and B buses, this transceiver is ideal for bidirectional communication between data buses. The direction of data transmission is determined by the DIR input, while the output enable (OE) input can disable the device, allowing the outputs to assume a high-impedance state. This feature is particularly useful in preventing data contention on the bus lines.

The SN74LVT16245ADLRG4 operates at a voltage range of 2.7V to 3.6V, which makes it compatible with lower voltage systems and ensures reduced power consumption, while still being able to interface with standard 5V logic signals thanks to its 5V tolerant inputs and outputs. The device also provides support for live insertion and withdrawal, minimizing the risk of glitches on the data line when adding or removing the device from a live system.

With its balanced propagation delays and output transition times, this transceiver ensures reliable, high-speed data transmission, making it suitable for a wide range of applications, including telecommunications, computing, and data networking. The SN74LVT16245ADLRG4 is available in a 48-pin SSOP (Shrink Small Outline Package) that is designed for space-saving and reduced weight in complex circuits.

Overall, the SN74LVT16245ADLRG4 from Texas Instruments is a robust and efficient solution for facilitating communication between digital systems, providing designers with a flexible and reliable component for their high-speed data bus applications.

Key Features:

  • 16-Bit Bidirectional Transceiver
  • Operates From 2.7V to 3.6V
  • 5V Tolerant Inputs and Outputs
  • High-Impedance State During Power Up/Down
  • Support for Live Insertion and Withdrawal
  • Low Power Consumption
  • High-Speed Operation
  • 48-Pin SSOP Package

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Spansion
Need more? Email Us
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Intel
Lowest to $50.4238
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Nordic Semiconductors
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess