Product Description: SN74LVT16245DGGR from Texas Instruments
The SN74LVT16245DGGR is a high-quality, 16-bit bus transceiver designed and manufactured by the globally renowned electronics company, Texas Instruments. This device is specifically designed with 3-state outputs and is part of the SN74LVT series.
This advanced bus transceiver operates using the LVT (Low Voltage TTL) logic family. It is equipped with a bidirectional data flow feature, making it an ideal choice for complex electronic systems requiring efficient data transfer. The device is designed to operate over a wide supply voltage range of 2.7V to 3.6V, providing flexibility for various applications.
One of the key features of the SN74LVT16245DGGR is its high drive capability at 3.3V, which can drive up to 32 LVTTL loads. The device also has an impressive propagation delay time, ensuring rapid data transfer and efficient performance.
Another significant feature of this product is its low-power consumption. This is due to the use of BiCMOS technology in its manufacturing process. This makes the SN74LVT16245DGGR an eco-friendly and cost-effective solution for your electronic needs.
The SN74LVT16245DGGR is packaged in a TSSOP (Thin Shrink Small-Outline Package) type, which is known for its compact size and high reliability. This allows for easy integration into a variety of electronic systems.
In summary, the SN74LVT16245DGGR from Texas Instruments is a highly efficient, reliable, and versatile bus transceiver that is suitable for a wide range of applications. Its advanced features and high performance make it an excellent choice for your data transfer needs.