EN
  • EN
  • DE

SN74LVT244BDBRE4

Part No SN74LVT244BDBRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20SSOP / Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74LVT244
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259240-SN74LVT244BDBRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVT244BDBRE4 CAD Model

Description

SN74LVT244BDBRE4 - Texas Instruments Octal Buffer/Line Driver

The SN74LVT244BDBRE4 is a high-performance, octal buffer and line driver designed to meet the requirements for improved performance of 3.3-V systems. Manufactured by Texas Instruments, this integrated circuit is part of the SN74LVT family, which is well-known for its low-voltage operation and exceptional speed characteristics. It is specifically designed to be used in applications that require high drive and low output impedance, making it an ideal choice for interfacing with bus lines in a bus-organized system.

With its two separate line driver sections, each with four buffers/line drivers with 3-state outputs, the SN74LVT244BDBRE4 can be employed in a wide range of applications, including memory drivers, clock drivers, and bus-oriented transmitters/receivers. The 3-state outputs, which can be placed in a high impedance state, allow for bus sharing without the risk of bus contention.

The device is characterized for operation from -40°C to 85°C, ensuring reliability and performance across a broad range of operating conditions. The SN74LVT244BDBRE4 comes in a SSOP (Shrink Small-Outline Package) type with a DBR suffix, which is a surface-mount package that is ideal for space-constrained applications.

Key features of the SN74LVT244BDBRE4 include:

  • Support for mixed-mode voltage operation on all ports
  • 3.3-V VCC operation with 5-V tolerant I/O
  • Output drive capability of 64 mA at 3.3 V
  • Low power consumption, with 40 µA max ICC
  • Input and output edge rate control via ground bounce suppression
  • Bus hold on data inputs to eliminate the need for external pull-up/pull-down resistors
  • Latch-up performance exceeds 500 mA per JESD 17

Overall, the SN74LVT244BDBRE4 is a versatile and reliable choice for designers who need a high-speed, non-inverting buffer/line driver for their 3.3-V systems. Its robust construction, compatibility with 5-V systems, and power-saving features make it an efficient and durable solution for a variety of digital applications.

For further information, technical specifications, and support, visit the Texas Instruments website to access detailed datasheets, application notes, and design resources.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7874 $51.1810
155+ $0.6461 $100.1455
240+ $0.6259 $150.2160
335+ $0.6057 $202.9095
430+ $0.5856 $251.8080
575+ $0.5250 $301.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,027 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess