EN
  • EN
  • DE

SN74LVT244BRGYR

Part No SN74LVT244BRGYR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3-V ABT OCTAL BUUFER/DRIVER WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 3.6V 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Family Part Number 74LVT244
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1255898-SN74LVT244BRGYR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVT244BRGYR CAD Model

Description

Introducing the SN74LVT244BRGYR from Texas Instruments

The SN74LVT244BRGYR is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory receivers and bus-oriented systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the LVT family, which is known for its low-voltage operation and tolerance to mixed-voltage system environments.

Key Features

  • Technology: The device is built on an advanced BiCMOS technology, offering the optimal balance between low power consumption and high-speed operation.
  • Bus Interface: It features two sets of eight buffers with separate output-enable (OE) signals, allowing for flexible control of bus interface configurations.
  • Compatibility: The SN74LVT244BRGYR is 5V tolerant on input ports, even when the device is powered off, making it compatible with mixed-voltage system environments.
  • Performance: It operates at a voltage range of 2.7V to 3.6V, providing a high-speed interface with a typical output edge rate of 3.3V/ns, which is critical for high-speed signal propagation.
  • Package: Encased in a 20-pin thin shrink small-outline package (TSSOP), the SN74LVT244BRGYR is designed for space-constrained applications while ensuring reliable connectivity and performance.

Applications

The SN74LVT244BRGYR is ideal for a variety of applications that require high-speed data transfer and buffering, including:

  • Memory buffering and driving in servers and workstations
  • Signal buffering in telecommunications systems
  • Bus transceivers in networking equipment
  • Interface translation in mixed-voltage systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVT244BRGYR is no exception and is designed to meet or exceed the rigorous standards of the industry. It is also supported by Texas Instruments' comprehensive technical documentation, making integration into your design seamless and straightforward.

With its robust feature set and proven reliability, the SN74LVT244BRGYR is an excellent choice for designers looking to enhance their system's performance while maintaining power efficiency and compatibility in a mixed-voltage environment.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2464 $56.0880
100+ $1.0227 $102.2700
155+ $0.9907 $153.5585
210+ $0.9588 $201.3480
270+ $0.9268 $250.2360
365+ $0.8310 $303.3150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,560 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess