EN
  • EN
  • DE

SN74LVT8986PM

Part No SN74LVT8986PM
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 3.3-V LINKING ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS | IC LINK ADDRSS SCAN-PORT 64-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Logic Type Linking Addressable Scan Ports
Supply Voltage 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number 74LVT8986
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1255919-SN74LVT8986PM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVT8986PM CAD Model

Description

The SN74LVT8986PM is a high-performance integrated circuit produced by Texas Instruments, renowned for its commitment to innovation and quality in the semiconductor industry. This product is designed to meet the rigorous demands of today's advanced digital systems, providing a reliable and efficient solution for various applications.

Key Features

  • Technology: The device is built on Texas Instruments' advanced LVT (Low Voltage Technology), ensuring low power consumption while maintaining high-speed operation.
  • Compatibility: It is compatible with 3.3V power supplies, making it suitable for interfacing with 3.3V logic levels, which is common in modern digital systems.
  • Performance: The SN74LVT8986PM boasts fast propagation delays and output transition times, which are critical for high-speed signal processing and data transfer.
  • Package: Offered in a PM package, it is designed for optimal thermal performance and space-saving on printed circuit boards (PCBs).
  • Bus-Friendly Inputs and Outputs: The inputs and outputs are designed to be bus-friendly, providing ease of integration with other components in a system.

Applications

The versatility of the SN74LVT8986PM makes it suitable for a wide range of applications, including:

  • High-speed data acquisition and processing
  • Telecommunication infrastructure
  • Networking equipment
  • Server and storage systems
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering products that adhere to the highest standards of quality and reliability. The SN74LVT8986PM is subjected to rigorous testing and validation processes to ensure it meets these standards, providing peace of mind for designers and engineers who rely on Texas Instruments for their critical components.

Technical Support and Resources

Customers can access a wealth of technical support and resources, including datasheets, application notes, and design tools, directly from the Texas Instruments website. This support ensures that integrating the SN74LVT8986PM into your design is as seamless and efficient as possible.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
EG Micro
2 2.8V~20V SOP-8 Gate Drivers RoHS
Lowest to $0.2276
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $25.7425
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.6740 $63.3480
4+ $25.9889 $103.9556
6+ $25.1768 $151.0608
9+ $24.3646 $219.2814
11+ $23.5525 $259.0775
15+ $21.1160 $316.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,123 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess