EN
  • EN
  • DE

SN74V283-7PZA

Part No SN74V283-7PZA
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC SYNC FIFO MEM 32768X18 80LQFP  /  Synchronous FIFO 576K (32K x 18)(64K x 9) Uni-Directional 133MHz 5ns 80-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - FIFOs Memory
Mfr Texas Instruments
Series 74V
Package Tray
Product Status Obsolete
Memory Size 576K (32K x 18)(64K x 9)
Function Synchronous
Data Rate 133MHz
Access Time 5ns
Voltage - Supply 3.15 V ~ 3.45 V
Current - Supply (Max) 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Base Product Number SN74V2
Other Names 296-12488,-SN74V283-7PZAR,SN74V2837PZA,296-12488R
Standard Package 90
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2B
HTSUS 8542.39.0001
Win Source Part Number 1258801-SN74V283-7PZA
Ultra Librarian 3D Model Ultra Librarian SN74V283-7PZA CAD Model

Description

SN74V283-7PZA by Texas Instruments

The SN74V283-7PZA is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor technology. This particular product is part of the SN74 series, known for its reliability and versatility in a wide range of electronic applications.

Key Features:

  • Advanced Technology: Built on Texas Instruments' cutting-edge semiconductor process, the SN74V283-7PZA ensures high-speed operation and low power consumption.
  • Memory Functionality: This device is a 64K x 18-bit synchronous FIFO memory, which is essential for buffering and data storage in complex digital systems.
  • Flexible Operation: It offers a flexible clocked operation mode, with two separate clock inputs for read (RCLK) and write (WCLK) operations, allowing asynchronous or coincident read and write clocks.
  • Programmable Features: The SN74V283-7PZA includes programmable features such as Almost-Full and Almost-Empty flags, which can be set to different thresholds according to system requirements.
  • Interface Compatibility: The device is designed with a standard bus interface, making it compatible with most microprocessors and digital systems.
  • Package Type: The product is available in a 7PZA package, which is known for its compact size and durability, suitable for space-constrained applications.

Applications:

The SN74V283-7PZA is ideal for use in a variety of high-speed data buffering applications, including:

  • Telecommunications
  • Data communication equipment
  • Networking hardware
  • Industrial control systems
  • Server farms

Quality and Support:

As with all Texas Instruments products, the SN74V283-7PZA is manufactured to the highest quality standards, ensuring long-term reliability and performance. Technical support and comprehensive documentation are available directly from Texas Instruments, providing engineers with the resources they need to successfully integrate this FIFO memory into their designs.

You May Also Be Interested in

Cypress Semiconductor Corp
FIFO, 8KX9, 40NS, ASYNCHRONOUS / Asynchronous FIFO 8K x 9 Uni-Directional 20MHz 40ns 32-PLCC (13.97x11.43)
Need more? Email Us
Micron Technology Inc.
16 K X 18 DEEP SYNC FIFO
Lowest to $19.6442
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247
Cypress Semiconductor Corp
FIFO, 16KX9, 15NS, ASYNCHRONOUS / Asynchronous FIFO 16K x 9 Uni-Directional 33.3MHz 15ns 32-PLCC (13.97x11.43)
Need more? Email Us
Cypress Semiconductor Corp
IC ASYNC FIFO MEM 1KX9 28-SOJ
Lowest to $10.0855
Renesas Electronics America
IC Fifo 4096X18 12NS 32PLCC
Need more? Email Us
Renesas Electronics America
IC Fifo Sync II 3.3V 80-TQFP
Need more? Email Us
Renesas Electronics America
IC FIFO SS 65536X18 10NS 64STQFP / Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess