EN
  • EN
  • DE

SN74LVTH162240DLR

Part No SN74LVTH162240DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT 16-BIT BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTH
Packaging Reel - TR
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 1255935-SN74LVTH162240DLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVTH162240
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVTH162240DLR CAD Model

Description

Product Overview: SN74LVTH162240DLR

The SN74LVTH162240DLR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of modern digital systems. This device is part of the LVTH family, which means Low Voltage TTL (Transistor-Transistor Logic) with Bus Hold. It is a 16-bit buffer and line driver, intended for use in applications that require high-speed data transfer and buffering, such as computing, networking, and telecommunication systems.

Key Features

  • Low-Voltage Operation: The SN74LVTH162240DLR operates at a nominal voltage of 3.3V, making it compatible with low-voltage systems and helping to reduce overall power consumption.
  • High Drive: With the ability to drive -32 mA in the low state and 64 mA in the high state, it can easily drive capacitive loads and ensure signal integrity across long traces and backplanes.
  • 3-State Outputs: The device features 3-state outputs which allow for connection to a bus or data lines where multiple drivers can coexist. This makes it suitable for bidirectional data flow with external bus control.
  • Bus Hold Data Inputs: The inputs have a built-in bus hold feature which retains the last active input state when no input is present, eliminating the need for external pull-up or pull-down resistors.
  • Flow-Through Architecture: The pinout is optimized for easy PCB layout and reduced signal distortion, which is crucial for maintaining signal integrity at high speeds.

Applications

The SN74LVTH162240DLR is versatile and can be used in a variety of applications. Its high-speed data handling capabilities make it an excellent choice for:

  • Memory interfacing
  • Data communication
  • Address and data bus driving
  • Backplane driving
  • Signal buffering in servers and routers

Package and Quality

The device comes in a 48-pin SSOP (Shrink Small Outline Package) which offers a compact footprint while still being easy to handle in manufacturing processes. Texas Instruments is known for its commitment to quality, and the SN74LVTH162240DLR is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability.

Conclusion

The SN74LVTH162240DLR by Texas Instruments is a robust and reliable solution for system designers looking to improve data transfer speeds and signal integrity in their digital systems. With its low-voltage operation, high drive capability, and advanced features like 3-state outputs and bus hold inputs, this device is an essential component for high-speed digital applications.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1651 $52.4295
105+ $0.9560 $100.3800
165+ $0.9262 $152.8230
225+ $0.8963 $201.6675
290+ $0.8664 $251.2560
390+ $0.7768 $302.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 762 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess