EN
  • EN
  • DE

SN74LVTH16244AGRDR

Part No SN74LVTH16244AGRDR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 54BGA  /  Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 54-TFBGA
Supplier Device Package 54-BGA Microstar Junior (8x5.5)
Base Product Number SN74LVT
Other Names -SN74LVTH16244AGRDRR,TEXTISSN74LVTH16244AGRDR,296-16895-2R,296-16895-1R,-296-16895-1,296-16895-1,296-16895-6R,296-16895-2,2156-SN74LVTH16244AGRDR-TITR,296-16895-6,-296-16895-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259207-SN74LVTH16244AGRDR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16244AGRDR CAD Model

Description

Product Overview: SN74LVTH16244AGRDR

The SN74LVTH16244AGRDR is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to deliver top-notch signal integrity for a variety of digital applications. This integrated circuit is part of the LVTH family, which is known for its low-voltage operation and high tolerance to voltage variations, making it particularly well-suited for interfacing with 3.3V logic levels while maintaining 5V tolerant I/Os.

With its 16-bit configuration, the SN74LVTH16244AGRDR offers a wide bus interface, facilitating efficient data flow and signal distribution. Each of the 16 channels can be independently controlled, allowing for a flexible operation as either a buffer or a line driver based on the needs of the application. This versatility is essential for complex digital systems that require precise control over data transmission paths.

Key Features:

  • 3.3V Operating Voltage: The device is optimized for 3.3V VCC operation, yet it is fully compatible with 5V I/O logic levels, ensuring seamless integration into mixed-voltage systems.
  • High Drive: The SN74LVTH16244AGRDR can drive up to -32 mA or +64 mA, providing strong signal transmission that is less susceptible to voltage drops and signal degradation.
  • Low Power Consumption: Low power consumption is a hallmark of the LVTH series, making this device an energy-efficient choice for power-sensitive designs.
  • Bus Hold Data Inputs: The device's inputs include a bus-hold feature, which eliminates the need for external pull-up or pull-down resistors and simplifies PCB design.
  • Flow-Through Architecture: The pinout supports easy PCB layout with its flow-through architecture, which simplifies the trace routing for signals passing through the device.

Applications:

The SN74LVTH16244AGRDR is commonly found in a range of digital systems, including:

  • Servers and Networking Equipment
  • Data Communication Infrastructure
  • Personal Computers and Peripherals
  • Industrial Control Systems
  • Telecommunications

This device is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) form factor under the ordering code SN74LVTH16244AGRDR, providing a compact and reliable solution for high-speed digital interfacing. With its robust feature set and Texas Instruments' reputation for quality, the SN74LVTH16244AGRDR is a solid choice for designers looking to enhance their digital systems' performance and reliability.

You May Also Be Interested in

Texas Instruments
REGISTERED BUS TRANSCEIVER
Lowest to $18.9180
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Toshiba Semiconductor and Storage
TC7WH126FKTE85LF Toshiba Buffers & Line Drivers x34 3-STATE BUFFER datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess