EN
  • EN
  • DE

SN74ALVC04NSRG4

Part No SN74ALVC04NSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SOP  /  Inverter IC 6 Channel 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74ALVC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 2.8ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number SN74ALVC
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257996-SN74ALVC04NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALVC04NSRG4 CAD Model

Description

Product Overview: SN74ALVC04NSRG4

The SN74ALVC04NSRG4 is a high-performance, hex inverter device designed and manufactured by Texas Instruments (TI), one of the leading companies in the semiconductor industry. This integrated circuit (IC) belongs to TI's ALVC family, which is known for its advanced low-voltage CMOS logic, operating at a voltage range of 1.65 to 3.6V. The SN74ALVC04NSRG4 is specifically crafted to address the needs of low-voltage applications that require a combination of high speed and low power consumption.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverter gates in one package, providing a compact solution for systems requiring multiple inverting functions.
  • Operating Voltage: 1.65V to 3.6V - This range allows for flexible use in various low-voltage applications, making it ideal for battery-operated and portable devices.
  • Output Drive Capability: ±24-mA Output Drive at 3.3 V - This feature ensures strong signal driving, which is essential for maintaining signal integrity in complex digital systems.
  • High Speed: Propagation delays as low as 2.3 ns at 3.3 V - The device's high switching speed is crucial for high-frequency operations and for improving overall system performance.
  • Low Power Consumption: ICC of 10 µA Max - The SN74ALVC04NSRG4 is optimized for low power dissipation, which extends the battery life of portable devices and reduces power costs in stationary applications.

Applications

The SN74ALVC04NSRG4 is versatile and can be utilized in a broad range of applications. It is particularly suitable for:

  • Portable and battery-powered devices
  • Telecommunication systems
  • Data processing
  • Computers and computer peripherals
  • Control systems

Package and Quality

The device is available in a space-saving SOP (Small Outline Package) NS reel, which is ideal for automated surface-mount assembly processes. Texas Instruments is committed to maintaining the highest quality standards, and the SN74ALVC04NSRG4 is no exception. It is subjected to rigorous testing and validation to ensure reliability and performance in various conditions.

For detailed specifications and application support, it is recommended to refer to the official Texas Instruments datasheets and product resources.

You May Also Be Interested in

Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
ON Semiconductor
IC GATE AND 1CH 2-INP SC88A
Lowest to $0.0325
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Diodes Incorporated
IC GATE AND 1CH 3-INP DFN1010-6
Lowest to $0.1415
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess