EN
  • EN
  • DE
  • IT

SN74LVTH16373ZRDR

Part No SN74LVTH16373ZRDR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC 16BIT TRANSP D-LATCH 54-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2.7 V to 3.6 V
Independent Circuits 2
Propagation Delay Time (ns) 3ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 54-BGA MICROSTAR JUNIOR (8.0x5.5)
Win Source Part Number 1100812-SN74LVTH16373ZRDR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16373ZRDR CAD Model

Description

The SN74LVTH16373ZRDR is a high-performance, 16-bit transparent D-type latch with 3-state outputs from Texas Instruments. Designed to provide optimal solutions for data storage and retrieval in complex digital systems, this integrated circuit is part of the LVTH family, which is characterized by low-voltage operation and high tolerance to noise, making it suitable for a wide range of applications.

Key Features:

  • Technology: The device is built using BiCMOS technology which combines the strengths of both bipolar and CMOS transistors to offer high speed and low power consumption.
  • Logic Level: It operates at a nominal voltage of 3.3V, which makes it compatible with low-voltage systems and can interface with 5V logic signals without the need for additional level shifting.
  • Bus-Friendly Inputs and Outputs: The inputs and outputs are designed to directly interface with the system bus, providing ease of integration and improved signal integrity.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for bus-oriented applications where multiple outputs can share the same connection point without interference.
  • Transparent Latches: The latches are transparent, meaning that when the latch-enable (LE) input is high, the Q outputs will follow the data (D) inputs. When LE is taken low, the Q outputs will hold the last data present before the transition.
  • Edge-Triggered Clock: The device features an edge-triggered clock input, which facilitates precise timing and synchronization within your digital system.

Applications:

The SN74LVTH16373ZRDR is versatile and can be used in a variety of digital applications, including:

  • Temporary data storage
  • Data transceivers
  • System address latches
  • Bus drivers
  • Memory address registers

With its robust design and advanced features, the SN74LVTH16373ZRDR from Texas Instruments is a reliable choice for designers looking to enhance the performance and efficiency of their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE ADDR 1:8 24-SOIC
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess