EN
  • EN
  • DE

SN74LVTH16374DL

Part No SN74LVTH16374DL
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 3.3V ABT 16 BIT EDGE - TRIGGERED D TYPE FLIP FLOPS WITH 3 STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Bits per Element 8
Clock Frequency 160MHz
Max Propagation Delay at V, Max CL 4.5ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Current - Quiescent (Iq) 190μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-BSSOP
Family Part Number 74LVTH16374
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1255955-SN74LVTH16374DL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16374DL CAD Model

Description

Product Overview: SN74LVTH16374DL

The SN74LVTH16374DL is a high-performance, low-voltage 16-bit edge-triggered D-type flip-flop designed by Texas Instruments. This integrated circuit is part of the LVTH family, which is known for its low-voltage operation and high-speed performance. The device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory.

Key Features

  • Edge-Triggered D-Type Flip-Flops: The device contains 16 D-type flip-flops that capture the data on the positive-going edge of the clock signal, ensuring reliable and synchronous data transfer.
  • 3.3V Operation: Optimized for 3.3V power supply, the SN74LVTH16374DL is designed for low-voltage applications, which helps in reducing power consumption without sacrificing performance.
  • High Drive: The device offers high-drive outputs (-32 mA IOH, 64 mA IOL) which are essential for driving heavy loads or for use in bus-oriented systems.
  • Bus-Hold Data Inputs: It eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component counts.

Applications

With its robust feature set, the SN74LVTH16374DL is ideal for a wide range of applications in computing, telecommunications, and consumer electronics. It is particularly well-suited for use in:

  • Memory address latching
  • Data storage and transfer
  • System control registers
  • Peripheral driving

Technical Specifications

  • Logic Family: LVTH
  • Logic Type: D-Type Flip-Flop
  • Number of Bits: 16 bits
  • Output Type: 3-State
  • Supply Voltage: 3.3V
  • Operating Temperature: -40°C to +85°C
  • Packaging: 48-Pin SSOP

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable products. The SN74LVTH16374DL is no exception, and it has been rigorously tested to meet the stringent standards required for industrial and commercial use. Customers can trust in the consistent performance and longevity of this device.

For detailed information, including pin configurations, timing diagrams, and electrical characteristics, refer to the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2665 $50.6600
100+ $1.0392 $103.9200
150+ $1.0068 $151.0200
210+ $0.9743 $204.6030
270+ $0.9418 $254.2860
360+ $0.8444 $303.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess